location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U360-004-AL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190512 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:03:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB ports can provide up to 1.5A for charging mobile devices
  • - Supports USB 3.0 data transfer rates up to 5 Gbps
  • - Plug and play—no drivers or external power supply needed
  • - Fits easily into pocket, backpack, briefcase or laptop bag
  • - Backward compatible with USB 2.0 and USB 1.1
Warranty: 3-year limited
Long product name Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum :
The long product name of Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum
More>>>
Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum:
The official description of Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U360-004-AL 4-Port Portable USB 3.0 SuperSpeed Mini Hub’s built-in USB cable connects to your laptop, Ultrabook or computer to expand the number of available USB 3.0 ports. Just plug and play with no drivers or external power supply needed. The bus-powered hub distributes 900mA to its four ports. When using a separate cable between the hub’s USB Micro-B port and your device to draw additional power, the hub can provide up to 1.5A for fast charging of mobile devices.

This portable hub supports USB 3.0 data transfer rates up to 5 Gbps—ten times faster than USB 2.0—and is backward compatible with USB 2.0 and USB 1.1 devices. All four ports support USB Battery Charging (BC) specification v1.2. The compact aluminum case fits easily into your pocket, backpack, briefcase or laptop bag to power USB-enabled devices wherever you are.

Short summary description Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum:
This short summary of the Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Aluminium, China

Long summary description Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum:
This is an auto-generated long summary of Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum based on the first three specs of the first five spec groups.

Tripp Lite U360-004-AL 4-Port Portable USB 3.x (5Gbps) Mini Hub, Aluminum. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Silver, Housing material: Aluminium. Power source type: USB, Output current: 1.5 A. Package width: 124.5 mm, Package depth: 99.1 mm, Package height: 30.5 mm. Master (outer) case width: 330.2 mm, Master (outer) case length: 114.3 mm, Master (outer) case height: 147.3 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product colour
Silver
Housing material
Aluminium
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
Output current
1.5 A
USB powered
Yes
Packaging data
Package width
124.5 mm
Package depth
99.1 mm
Packaging data
Package height
30.5 mm
Package weight
100 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
0 - 85%
Logistics data
Master (outer) case width
330.2 mm
Master (outer) case length
114.3 mm
Master (outer) case height
147.3 mm
Master (outer) case gross weight
1.5 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332190519
Harmonized System (HS) code
8517.62.0090
Brand Image Product code Product Stock Price from
Tripp Lite U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters Tripp Lite U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing Tripp Lite U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable Tripp Lite U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing Tripp Lite U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports Tripp Lite U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports
(show image)
U360-007C-2X3 U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge Tripp Lite U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge
(show image)
U460-4A3C-IND U460-4A3C-IND Industrial 7-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A & 3x USB-C Ports, 15Kv ESD Immunity, 2Kv Surge 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port USB 3.0 SuperSpeed Hub for Data and USB Charging - USB-A, BC 1.2, 2.4A Tripp Lite 4-Port USB 3.0 SuperSpeed Hub for Data and USB Charging - USB-A, BC 1.2, 2.4A
(show image)
U360-004-2F 4-Port USB 3.0 SuperSpeed Hub for Data and USB Charging - USB-A, BC 1.2, 2.4A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)