Tripp Lite logo

Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97536
Info modified on:
19 Feb 2024, 19:52:47
Bullet Points Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch:
  • - Share a printer, scanner, hard drive, webcam or other USB device with 2 computers
  • - Supports SuperSpeed USB 3.0 speeds up to 5 Gbps to ensure fast data transfers
  • - Easy one-touch control lets you switch between computers using manual buttons
  • - Backward compatible with USB 2.0 and 1.1 devices, so you can use older peripherals
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty:
3-year limited
Long product name Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch:

2-Port USB 3.x (5Gbps) Peripheral Sharing Switch

Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch:

USB Sharing Switch Connects 2 Computers to One USB Printer, Scanner or Other Device
This compact 2-port USB peripheral-sharing switch lets you share one USB 3.0 peripheral between two computers in your home or small office. This eliminates the cost and effort of picking out and buying two printers, two scanners, two external hard drives, etc., as well as the problem of where to put them and their cables. By sharing a USB 3.0 printer or webcam between two computers, you save time, money and precious workspace. Maximum distance from host device to peripheral is 16-ft. (4.88 m).

Supports SuperSpeed USB 3.0 to Ensure Fast Data Transfers
This USB 3.0 sharing switch supports USB 3.0 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It is especially recommended for high-bandwidth USB 3.0 devices, such as security cameras and high-resolution webcams. The USB 3.0 peripheral-sharing switch is backward compatible with previous USB generations, so you can continue using older peripherals while getting maximum performance from current devices.

Switch Between Computers with a Quick Touch of a Button
Easy one-touch port switching lets you switch from one computer to the other just by pressing the buttons on top of the unit. Blue LEDs indicate which computer is currently in control of the connected USB 3.0 peripheral.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The USB sharing switch requires no external power supply or software and drivers to download and install. Just connect your USB 3.0 peripheral device to the switch's USB-A port and the computers to the switch's USB-B ports with user-supplied USB 3.0 cables. The USB 3.0 sharing switch supports all USB-enabled operating systems.

Short summary description Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch:

Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-B, 5000 Mbit/s, Black, ABS synthetics, China

Long summary description Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch:

Tripp Lite U359-002 2-Port USB 3.x (5Gbps) Peripheral Sharing Switch. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB Type-B. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: ABS synthetics. Width: 56 mm, Depth: 20 mm, Height: 71 mm. Package width: 113 mm, Package depth: 95 mm, Package height: 37.1 mm. Master (outer) case width: 235 mm, Master (outer) case length: 214.9 mm, Master (outer) case height: 110 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.