location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U344-001-HDDVI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332186294 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:14:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add an HDMI and DVI monitor to your computer or laptop through a single USB 3.0 port
  • - Supports video resolutions up to 2048x1152
  • - Up to 3 adapters can be connected to a single computer, allowing for the addition of up to 6 displays
Warranty: 3-year limited
Long product name Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter :
The long product name of Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter
More>>>
Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter:
The official description of Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U344-001-HDDVI USB 3.2 Display Adapter enables the simultaneous connection of DVI and HDMI displays to a computer via a USB 3.2 port (a VGA monitor can be connected to the DVI-I port with an appropriate DVI to VGA adapter). Once the driver has been installed, the attached monitor(s) will be enabled immediately. The U344-001-HDDVI supports video resolutions up to 2048 x 1152 and video streaming up to 1080p. Up to three adapters can be connected to a single computer, allowing for up to six displays (see manual for minimum computer requirements). It supports USB 3.2 data transfer rates up to 5 Gbps, and is also backward compatible to USB 2.0. It is bus-powered from a computer's USB connection...no external power supply is required.

Short summary description Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter:
This short summary of the Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter, Black, CE, FCC, RoHS, REACH, 2048 x 1152 pixels, 1080p, USB 3.2 Gen 1 (3.1 Gen 1), HDMI, DVI-I

Long summary description Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter:
This is an auto-generated long summary of Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter based on the first three specs of the first five spec groups.

Tripp Lite U344-001-HDDVI USB 3.0 SuperSpeed to DVI and HDMI Dual Monitor Video Display Adapter. Product colour: Black, Certification: CE, FCC, RoHS, REACH. Maximum video resolution: 2048 x 1152 pixels, Supported video modes: 1080p. Host interface: USB 3.2 Gen 1 (3.1 Gen 1), Output interface: HDMI, DVI-I. Cables included: USB, Package width: 139.7 mm, Package depth: 223.5 mm. Country of origin: China, Master (outer) case width: 243.8 mm, Master (outer) case length: 297.2 mm

Features
Product colour
Black
Certification
CE, FCC, RoHS, REACH
Video
Maximum video resolution *
2048 x 1152 pixels
Supported video modes
1080p
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Output interface *
HDMI, DVI-I
Power
External power adapter
No
USB powered
Yes
Packaging data
Cables included
USB
Manual
Yes
Packaging data
Package width
139.7 mm
Package depth
223.5 mm
Package height
55.9 mm
Package weight
210 g
Logistics data
Country of origin
China
Master (outer) case width
243.8 mm
Master (outer) case length
297.2 mm
Master (outer) case height
309.9 mm
Master (outer) case gross weight
3.31 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332186291
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)