location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U324-003-KJ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192424 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jul 2024 13:01:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects two USB-A devices, such as computers and flash drives
  • - Data transfer rates up to 5 Gbps
  • - Data flows both directions simultaneously
  • - Twisted 28/24 data/power lines
  • - Backward compatible with earlier USB generations
Warranty: Lifetime limited
Long product name Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.) :
The long product name of Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 3 ft. (0.91 m)
More>>>
Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.):
The official description of Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mount a USB 3.0 Type-A Port in a Fixed Location
USB-A female keystone jack connector snaps easily into universal keystone wallplate, outlet box or panel
Gives your conference room a professional, clutter-free look
Connects computers, keyboards, external hard drives, flash drives and other USB-A devices
Data transfer rates up to 5 Gbps
Bi-directional data interface allows data to flow both directions
Backward compatible with earlier USB generations

Premium Construction for Superior Signal Transfer
Premium foil and braid shielding for error-free signal quality and EMI/RFI protection
Molded nickel-plated connectors and gold-plated copper contacts
Integral strain relief for long life
Twisted 28/24 AWG data/power lines
Rugged PVC jacket

Short summary description Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.):
This short summary of the Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.), 0.91 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black, Blue

Long summary description Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.):
This is an auto-generated long summary of Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.) based on the first three specs of the first five spec groups.

Tripp Lite USB 3.0 SuperSpeed Keystone Jack Type-A Extension Cable (M/F), 0.91 m (3-ft.). Cable length: 0.91 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Product colour: Black, Blue

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Angled
Product colour *
Black, Blue
Weight & dimensions
Cable length *
0.91 m
Packaging data
Package width
177.8 mm
Packaging data
Package depth
12.7 mm
Package height
228.6 mm
Package weight
60 g
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332192421
Master (outer) case width
406.4 mm
Master (outer) case length
25.4 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
600 g
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)