location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite USB 2.0 Server print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U2S-2A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672603045032 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Tripp Lite USB 2.0 Server print server Ethernet LAN :
The long product name of Tripp Lite USB 2.0 Server print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB2.0 Device Server, 2-Port Keyspan
More>>>
Tripp Lite USB 2.0 Server print server Ethernet LAN:
The official description of Tripp Lite USB 2.0 Server print server Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB 2.0 Server makes it possible for USB printers (including multi-function printers), USB scanners, USB hard drives and other types of USB devices to be used an shared by PCs on a network. It is ideal for home office, small office or classroom use.

The USB 2.0 Server supports both Ethernet and Wi-Fi networks -- making it easy to print to a USB printer or connect to other USB devices from a Wi-Fi based laptop.

-Turns two USB devices into network devices.
-A print server and more.
-Share USB devices on a network.
-Extend USB connection to any distance.
-Bi-directional communication.

Short summary description Tripp Lite USB 2.0 Server print server Ethernet LAN:
This short summary of the Tripp Lite USB 2.0 Server print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite USB 2.0 Server, Ethernet LAN, 98 g, 103 x 71 x 32 mm, Windows XP / Windows Vista (32bit), Mac OS X (10.3.9 +), IP Static/DHCP/ZeroConfig

Long summary description Tripp Lite USB 2.0 Server print server Ethernet LAN:
This is an auto-generated long summary of Tripp Lite USB 2.0 Server print server Ethernet LAN based on the first three specs of the first five spec groups.

Tripp Lite USB 2.0 Server. Network connection type: Ethernet LAN. Weight: 98 g. Dimensions (WxDxH): 103 x 71 x 32 mm, Compatible operating systems: Windows XP / Windows Vista (32bit), Mac OS X (10.3.9 +), Networking features: IP Static/DHCP/ZeroConfig

Network
Network connection type *
Ethernet LAN
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
Weight & dimensions
Weight
98 g
Other features
Dimensions (WxDxH)
103 x 71 x 32 mm
Compatible operating systems
Windows XP / Windows Vista (32bit), Mac OS X (10.3.9 +)
Networking features
IP Static/DHCP/ZeroConfig
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:21:53
Uk has collected 1 expert review for Tripp Lite USB 2.0 Server print server Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Digitaltrends.com
Updated:
2016-11-15 01:21:53
Video Review: Put your USB 2.0 devices on the network, making it easier to access them using multiple computers. Just plug them into the Keyspan USB 2.0 Server.
0%