location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U224-1R4-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146694 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 13:02:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 2.0
  • - Hub interfaces: RJ-45, USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port :
The long product name of Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port
More>>>
Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port:
The official description of Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's U224-1R4-R is a kit that includes a 3-port USB 2.0 local transmitter unit, and a 1-Port USB 1.1 remote receiver unit. Connect up to 3 USB 2.0 devices to the local transmitter, while extending an additional USB 1.1 peripheral up to 45.72 m (150-ft.) from your computer. Simply plug the transmitter into the USB port on your computer, connect your USB peripherals, and run Cat5e/Cat6 cable up to 45.72 m (150-ft.) to the remote receiver unit and connected device. Plug-and-play; no software or drivers required.

- Local transmitter unit features 3 USB 2.0 ports
- Remote receiver unit features 1 USB 1.1 port
- Locate a USB 1.1 peripheral up to 45.72 m (150-ft.) from your computer
- Plug-and-play; no software or drivers required
- Uses readily available Cat5e/Cat6 patch cable

Short summary description Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port:
This short summary of the Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port, USB 2.0, RJ-45, USB 2.0, 480 Mbit/s, Black, Taiwan, 149.9 mm

Long summary description Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port:
This is an auto-generated long summary of Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port based on the first three specs of the first five spec groups.

Tripp Lite 4-Port USB 2.0 Hi-Speed USB over Cat5 Hub with 3 Local Ports and 1 Remote Port. Host interface: USB 2.0, Hub interfaces: RJ-45, USB 2.0. Data transfer rate: 480 Mbit/s, Product colour: Black, Country of origin: Taiwan. Package width: 149.9 mm, Package depth: 226.1 mm, Package height: 58.4 mm. Master (outer) case width: 637.5 mm, Master (outer) case length: 332.7 mm, Master (outer) case height: 264.2 mm. I/O ports: 1 x RJ45

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
RJ-45, USB 2.0
USB 2.0 ports quantity
4
I/O ports
1 x RJ45
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Country of origin
Taiwan
Packaging data
Package width
149.9 mm
Package depth
226.1 mm
Packaging data
Package height
58.4 mm
Package weight
360 g
Logistics data
Master (outer) case width
637.5 mm
Master (outer) case length
332.7 mm
Master (outer) case height
264.2 mm
Master (outer) case gross weight
7.53 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
20037332146698
Harmonized System (HS) code
8517.62.0090
Brand Image Product code Product Stock Price from
Tripp Lite U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters Tripp Lite U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters
(show image)
U223-010-INT U223-010-INT 10-Port USB 2.0 Hub with Power Supply and International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters Tripp Lite U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters
(show image)
U360-004-R-INT U360-004-R-INT 4-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters Tripp Lite U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters
(show image)
U360-007-INT U360-007-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing Tripp Lite U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing
(show image)
U360-007-AL-INT U360-007-AL-INT 7-Port USB-A Mini Hub - USB 3.x (5Gbps), International Plug Adapters, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable Tripp Lite U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable
(show image)
U223-007-IND-1 U223-007-IND-1 7-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable Tripp Lite U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable
(show image)
U223-004-IND-1 U223-004-IND-1 4-Port Industrial-Grade USB 2.0 Hub - 15 kV ESD Immunity, Metal Housing, Wall/DIN Mountable 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing Tripp Lite U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing
(show image)
U460-004-2A2C-2 U460-004-2A2C-2 4-Port USB-C Hub - USB 3.x Gen 2 (10Gbps), 2x USB-A & 2x USB-C Ports, Thunderbolt 3, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports Tripp Lite U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports
(show image)
U360-010C-2X3 U360-010C-2X3 10-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 8 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports Tripp Lite U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports
(show image)
U360-007C-2X3 U360-007C-2X3 7-Port USB 3.x (5Gbps) / USB 2.0 Combo Hub - USB Charging, 2 USB 3.x & 5 USB 2.0 Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black Tripp Lite U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black
(show image)
U460-004-4A-G2 U460-004-4A-G2 4-Port USB-C Hub, USB 3.x Gen 2 (10Gbps), 4x USB-A Ports, Thunderbolt 3 Compatible, Aluminum Housing, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)