location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U206-006-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332014757 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect a non-USB Parallel printer to a computer USB port
  • - Bi-directional parallel port compliant to IEEE-1284 industry standard
  • - Driver installs automatically, without the need for a software CD
  • - Compatible with Windows, Mac, and Linux
Warranty: Lifetime limited
Long product name Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m) :
The long product name of Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m):
The official description of Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a parallel device such as a printer to a computer through the USB port
Bi-directional parallel port compliant to IEEE-1284 industry standard
Just plug it in and the driver installs automatically; no need for a software CD
Perfect for systems without a parallel port or when the existing parallel port is needed for another device
6-ft. cable features nickel-plated connectors and gold-plated copper contacts for superior conductivity
Molded connectors and integral strain relief provide extra durability and long life
Double shielding provides maximum EMI/RFI protection
USB-A male to Cent36 male, USB 1.1 rated
Compatible with Windows, Mac, and Linux

Short summary description Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m):
This short summary of the Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m), Black, USB A, CENTRONICS 36, 1.83 m, Nickel/Gold, 119.4 mm

Long summary description Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m):
This is an auto-generated long summary of Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite U206-006-R USB to Parallel Printer Cable (USB-A to Centronics 36 M/M), 6 ft. (1.83 m). Product colour: Black, Connector 1: USB A, Connector 2: CENTRONICS 36. Package width: 119.4 mm, Package depth: 12.7 mm, Package height: 170.2 mm. Country of origin: China, Master (outer) case width: 279.4 mm, Master (outer) case length: 25.4 mm

Features
Product colour *
Black
Connector 1
USB A
Connector 2
CENTRONICS 36
Cable length
1.83 m
Connector contacts plating
Nickel/Gold
Packaging data
Package width
119.4 mm
Package depth
12.7 mm
Package height
170.2 mm
Package weight
140 g
Logistics data
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332014754
Master (outer) case width
279.4 mm
Master (outer) case length
25.4 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
1.45 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)