icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126392
Info modified on:
08 Jul 2024, 14:20:39
Bullet Points Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.):
  • - 6-ft. USB 2.0 A to USB Type-C (USB-C) device cable
  • - USB Type-C connector is reversible, so there is no guessing on which way to plug it in
Warranty:
Lifetime limited
Long product name Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.):

USB-A to USB-C Cable, USB 2.0, (M/M), 6 ft. (1.83 m)

Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.):

6-ft. USB 2.0 A to USB Type-C (USB-C) device cable
Connect devices with a USB Type-C connector to a USB charger, or the USB port on your laptop, ultrabook or computer
USB Type-C connector is reversible, so there is no guessing on which way to plug it in.....it connects in either direction!
Supports USB 2.0 data transfer rates up to 480Mbps
Backward compatible with previous USB generations
Gold plated contacts and molded ends provide a lifetime of use
28AWG Data Pair / 22AWG Power pair

Short summary description Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.):

Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.), 1.83 m, USB A, USB C, USB 2.0, Male/Male, Black

Long summary description Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.):

Tripp Lite USB 2.0 Hi-Speed Cable, USB Type-A Male to USB Type-C (USB-C) Male, 1.83 m (6-ft.). Cable length: 1.83 m. Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.