Tripp Lite logo

Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180446
Info modified on:
10 Aug 2024, 09:41:29
Bullet Points Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.):
  • - Extend distances of USB 2.0 cables with this extension cable
  • - Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices, including multimedia applications
  • - Premium double-shielded cables with aluminum braid and aluminum mylar foil feature twisted 28/24 AWG data lines
  • - Gold plated connectors provide superior conductivity
Warranty:
Lifetime limited
Long product name Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.):

USB 2.0 Extension Cable (A M/F), 10 ft. (3.05 m)

Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.):

This 10-ft. (3.05 m) USB gold extension cable is manufactured using USB 2.0 cable. It is designed specifically for use with USB 2.0 A/B device cables. This cable is backwards compatible and can also be used with the older USB 1.1 cables. Made with superior foil shielding for reliable error-free data communications. Features gold plated connectors and gold plated copper contacts for superior conductivity. The significantly faster data transfer rates of USB 2.0 (up to 480 Mbps) makes it perfect for multimedia applications. the cable is manufactured with molded connectors and integral strain relief for extra durability and long life.

Short summary description Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.):

Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.), 3.05 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.):

Tripp Lite USB 2.0 Hi-Speed Extension Cable (A M/F), 3.05 m (10-ft.). Cable length: 3.05 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.