Tripp Lite logo

Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120993
Info modified on:
10 Aug 2024, 09:20:54
Bullet Points Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m):
  • - Supports data transfer rates up to 480 Mbps
  • - Premium foil and braid shielding
  • - Gold-plated connectors and contacts
  • - Twisted 28/24 AWG data/power lines
  • - Backward compatible with earlier USB generations
Warranty:
Lifetime limited
Long product name Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m):

USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m)

Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m):

Connect Your USB Type-B Peripherals to Your Computer
Recommended for printers and scanners
Supports data transfer rates up to 480 Mbps
Backward compatible with earlier USB generations

First-Rate Construction for Superior Signal Transfer
Premium foil and braid shielding for EMI/RFI noise protection
Molded nickel-plated connectors for optimal signal quality
Integral strain relief for long life
Twisted 28/24 AWG data/power lines
Flexible PVC jacket easy to install in tight spaces

Short summary description Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m):

Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m), 1.8 m, USB A, USB B, USB 1.1, Male/Male, Beige

Long summary description Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m):

Tripp Lite U022-006-BE USB 2.0 A to B Cable (M/M), Beige, 6 ft. (1.83 m). Cable length: 1.8 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 1.1, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Gold, Product colour: Beige

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.