location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP808B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP808B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332189837 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2024 13:01:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1440 J 8 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Clamping voltage: 120 V Cable length: 2.5 m
  • - EMI/RFI noise filtering 40 dB
  • - Black Plastic
Long product name Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m :
The long product name of Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 8-Outlet Surge Protector, 8 ft. Cord, 1440 Joules, Black Housing
More>>>
Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m:
The official description of Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safeguard your workstation or home electronics against surges, spikes and line noise. Ideal for protecting your computer, printer, scanner, external hard drive and other sensitive electronics.

- 8 NEMA 5-15R outlets, including 3 for bulky transformers
- Surge suppression rating of 1440 joules
- Filters out threatening EMI/RFI line noise
- 15A resettable circuit breaker prevents dangerous overloads
- 8 ft. AC power cord with right-angle NEMA 5-15P plug

Short summary description Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m:
This short summary of the Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP808B, 1440 J, 8 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 15 A

Long summary description Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m:
This is an auto-generated long summary of Tripp Lite TLP808B surge protector Black 8 AC outlet(s) 120 V 2.5 m based on the first three specs of the first five spec groups.

Tripp Lite TLP808B. Surge energy rating: 1440 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, EMI/RFI noise filtering: 40 dB. Cable length: 2.5 m, Weight: 800 g, Width: 242.6 mm. Certification: UL1363, cUL, UL1449 3

Power
Surge energy rating *
1440 J
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Peak power
1800 W
Peak current, common mode
84000 A
Clamping voltage
120 V
Ports & interfaces
Power plug
NEMA 5–15P
Cordless
No
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
40 dB
Wall mountable
Yes
On/off switch
Yes
Country of origin
China
Technical details
Cable colour
Black
Weight & dimensions
Weight
800 g
Cable length *
2.5 m
Weight & dimensions
Width
242.6 mm
Depth
38.4 mm
Height
123.4 mm
Certificates
Certification
UL1363, cUL, UL1449 3
Indication
LED indicators
Yes
Packaging data
Package width
190.5 mm
Package depth
292.1 mm
Package height
50.8 mm
Package weight
910 g
Packaging content
Number of products included
1 pc(s)
Other features
Package weight
907.2 kg
Logistics data
Master (outer) case width
304.8 mm
Master (outer) case length
336.6 mm
Master (outer) case height
203.2 mm
Master (outer) case gross weight
5.44 kg
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332189834
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)