Tripp Lite logo

Tripp Lite TLP706TELC surge protector Black 7 AC outlet(s) 120 V 1.8 m

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70870
Info modified on:
10 Aug 2024, 09:37:48
Long product name Tripp Lite TLP706TELC surge protector Black 7 AC outlet(s) 120 V 1.8 m:

7 x NEMA5-15R Out, 1 x NEMA5-15P In, 1440J, RJ-11, 6ft Cord, LEDs

Tripp Lite TLP706TELC surge protector Black 7 AC outlet(s) 120 V 1.8 m:

Tripp Lite's TLP706TELC surge suppressor offers complete AC and phone line surge suppression for comprehensive protection of workstations, desktop PCs, telecom systems and other sensitive electronics. High-grade AC surge suppression shields connected equipment from damage and performance problems due to transient surges. Set of RJ11 telephone line suppression jacks protect dialup and DSL modem lines, fax machines, cordless phones and more. Integreated child safety covers. TLP706TELC offers 7 total outlets, 6 foot cord with a space-saving right angle plug and diagnostic LEDs to warn of wiring problems and suppressor damage. Heavy grade AC suppression rated at 1440 joules shields equipment from surges and line noise. Black suppressor housing with keyhole mounting tabs lets offers convenient protection of desktop computer equipment and accessories.

Short summary description Tripp Lite TLP706TELC surge protector Black 7 AC outlet(s) 120 V 1.8 m:

Tripp Lite TLP706TELC, 1440 J, 7 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 1800 W

Long summary description Tripp Lite TLP706TELC surge protector Black 7 AC outlet(s) 120 V 1.8 m:

Tripp Lite TLP706TELC. Surge energy rating: 1440 J, AC outlets quantity: 7 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, EMI/RFI noise filtering: 20 dB. Cable length: 1.8 m, Weight: 540 g, Width: 54.9 mm. Certification: UL1449 UL1363 UL497A FCC cUL

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.