location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP128TTUSBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209788 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:24:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4320 J 12 AC outlet(s) NEMA 5–15R 110 - 125 V
  • - 1800 W USB charging
  • - Cable length: 2.44 m
  • - EMI/RFI noise filtering 40 dB
  • - Black Plastic
  • - Coax, Digital Subscriber Line (DSL), Telephone
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black :
The long product name of Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black
More>>>
Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black:
The official description of Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12-Socket Surge Protector Safeguards Your Sensitive Electronics
Ideal for your home or office workstation, this Protect It!® 12-outlet surge protector features a surge protection rating of 4320 joules to defend your sensitive electronic components against even the strongest power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP128TTUSBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your PC, printer, scanner, router, modem, television, stereo receiver and other home/office electronics into 12 NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise. Six outlets are designed for greater flexibility in placing connected devices or accepting bulky transformers without blocking adjacent outlets. The eight-foot AC power cord with space-saving right-angle NEMA 5-15P plug helps you connect the surge protector to a wall outlet located behind furniture.

Also an RJ11 and Coaxial Cable Surge Protector to Cover All Your Bases
Built-in RJ11 jacks and silver coaxial cable connectors allow connection of telephone, fax, modem, cable television and satellite equipment. The TLP128TTUSBB prevents dangerous “back door” power surges from damaging your data line components.

2 USB Ports Share 2.1 Amps of Charging Power
Dual USB-A ports are available for charging your smartphone, tablet and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This 12-socket surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better with longer lifespans.

Includes the Latest Safety Features
The lighted on/off switch provides one-touch control over connected equipment. Diagnostic LEDs confirm your wall outlet is properly grounded and your connected equipment is protected. Its high-impact plastic housing is designed to endure in demanding environments.

Lifetime Warranty, $150K Ultimate Lifetime Insurance and Environmentally Responsible Design
The TLP128TTUSBB comes with a lifetime warranty and $150,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black:
This short summary of the Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black, 4320 J, 12 AC outlet(s), NEMA 5–15R, 110 - 125 V, 50 - 60 Hz, 15 A

Long summary description Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black:
This is an auto-generated long summary of Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black based on the first three specs of the first five spec groups.

Tripp Lite Protect It! 12-Outlet Surge Protector - 8 ft. Cord, 4320 Joules, Tel/Modem/Coax Protection, 2 USB Ports, Black. Surge energy rating: 4320 J, AC outlets quantity: 12 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, EMI/RFI noise filtering: 40 dB. Cable length: 2.44 m, Weight: 860 g, Width: 200.7 mm. LED indicators: Diagnostic, Status

Power
Surge energy rating *
4320 J
AC outlets quantity *
12 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
110 - 125 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Peak power
1800 W
USB charging
Yes
Port 1 output current
2.1 A
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Cordless
No
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
40 dB
Response time
1 ms
Surge protection features
Coax, Digital Subscriber Line (DSL), Telephone
On/off switch
Yes
Auto power off
Yes
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
860 g
Cable length *
2.44 m
Width
200.7 mm
Depth
35.6 mm
Height
345.4 mm
Indication
LED indicators
Diagnostic, Status
Packaging data
Package width
205.7 mm
Package depth
45.7 mm
Package height
403.9 mm
Package weight
1.06 kg
Logistics data
Master (outer) case width
408.9 mm
Master (outer) case length
264.2 mm
Master (outer) case height
416.6 mm
Master (outer) case gross weight
10.8 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332209785
Country Distributor
United States 2 distributor(s)