Tripp Lite logo

Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F)

Data-sheet quality:
created/standardized by Icecat
Product views:
61757
Info modified on:
10 Aug 2024, 09:21:59
Bullet Points Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F):
  • - Converts native FC jack to an ST female connector
  • - FC male plug connects to fiber cable tester’s FC female jack
  • - Perfect for 62.5/125 multimode cable testing
  • - Included dust caps keep connectors clean
  • - For use with T020-001-PSF Optical Fiber Cable Tester
Warranty:
Lifetime limited
Long product name Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F):

FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F)

Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F):

The T020-001-ST62 FC to ST 62.5/125 Adapter converts a native FC fiber female port on the T020-001-PSF Multi-Function Optical Fiber Cable Tester to an ST female port for 62.5/125 multimode cable testing. “62.5/125” is clearly labeled on the unit to differentiate the T020-001-ST62 from other adapters. Included dust caps keep the connectors clean when not in use.

Short summary description Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F):

Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F), FC/ST, Silver, Multi-mode, 1 pc(s), 177.8 mm, 12.7 mm

Long summary description Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F):

Tripp Lite T020-001-ST62 FC to ST 62.5/125 Adapter for Multi-Function Optical Fiber Cable Tester (M/F). Connector type: FC/ST, Product colour: Silver, Fiber mode structure: Multi-mode. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Country of origin: China, Master (outer) case width: 254 mm, Master (outer) case length: 25.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.