Tripp Lite logo

Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator

Data-sheet quality:
created/standardized by Icecat
Product views:
111038
Info modified on:
10 Aug 2024, 09:38:39
Bullet Points Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator:
  • - FC connectors with optional SC, ST and LC adapters available
  • - Light source supports 1310 and 1550 nm wavelengths
  • - Power meter supports 850, 1300, 1310, 1490, 1550 and 1625 nm
  • - Auto-off function saves battery power
  • - USB Micro-B port for charging rechargeable AA batteries
Warranty:
2-year limited
Long product name Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator:

Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator

Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator:

The all-in-one T020-001-PSF Multi-Function Optical Fiber Cable Tester is an essential tool for cable installers or anyone working in telecom or LAN environments. The combination power meter/light source/visual fault locator allows you to test fiber optic cables for breaks, insertion loss and optical power loss up to 20KM. Featuring FC connectors with optional SC, ST and LC adapters, the T020-001-PSF gives you peace of mind and the ability to test a wide range of fiber cables, up to 20km, commonly installed in todays network infrastructures.

The power meter supports 850 nm, 1300 nm, 1310 nm, 1490 nm, 1550 nm and 1625 nm wavelengths, while the light source supports 1310 nm and 1550 nm wavelengths. The visual fault locator features multiple frequency settings for continuous and flashing modes. The easy-to-read LCD interface displays power loss measurement data, wavelength, frequency, battery capacity and battery charge status.

Three AA batteries are included, and the auto-off function preserves battery power. If you’re using rechargeable AA batteries, the USB Micro-B port charges them via connection to a USB wall charger or a computer’s USB port. When not in use, the T020-001-PSF can be stored in its handy carrying case.

Short summary description Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator:

Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator, 153.9 mm, 57.9 mm, 192 mm, 950 g, China, 210.1 mm

Long summary description Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator:

Tripp Lite T020-001-PSF Multi-Function Optical Fiber Cable Tester with Power Meter, Light Source and Visual Fault Locator. Package width: 153.9 mm, Package depth: 57.9 mm, Package height: 192 mm. Country of origin: China, Master (outer) case width: 210.1 mm, Master (outer) case length: 165.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.