SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules
SVX60KS2P0B 60kVA/60kW SmartOnline® Small-Frame UPS includes installed input, bypass and output breakers, a static transfer switch (STS) and two included 30kVA SVX30PM power modules. This system supports the addition of one additional user-installable SVX30PM power module to accommodate increased capacity to 90kW (or 60kW with N+1). No internal or external batteries are included, but up to three SVXBM internal modules may be added. For additional runtime, you may also connect a variety of external battery cabinets, such as BP480V200, BP480V300, BP480V400, BP480V500 and BP480V370 (all sold separately).
Featuring a modular, scalable design with high-efficiency voltage and frequency independent/VFI operation, SVX Series SmartOnline UPS systems are ideal for the protection of a wide variety of critical IT systems. Scalable, modular configuration enables UPS capacity upgrades and hot-swap power supply maintenance without costly downtime. Over 95% efficient in standard on-line mode and over 99% efficient in optional economy mode enables reduced operating and cooling costs. Unity power factor configuration provides equal kVA and kW output ratings for up to 25% more wattage capacity than common 0.8 – 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP) technology provides for less than 3% input total harmonic distortion (THDi) to support 1:1 generator sizing. Dual-input hardwire design enables operation from one or two input power sources for enhanced system availability. N+1 fault-tolerance is configurable anytime there is an "extra" SVX30PM 30kW power module installed beyond the minimum required quantity. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure.
Tripp Lite SVX60KS2P0B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules, Double-conversion (Online), 60 kVA, 60000 W, 220 V, 415 V, 50/60 Hz
Tripp Lite SVX60KS2P0B SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, No Battery Modules. UPS topology: Double-conversion (Online), Output power capacity: 60 kVA, Output power: 60000 W. Typical backup time at full load: 3.5 min, Typical backup time at half load: 7.5 min. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 490 mm, Depth: 736.3 mm, Height: 1475 mm. Master (outer) case width: 579.9 mm, Master (outer) case length: 870 mm, Master (outer) case height: 249.9 mm