Tripp Lite logo

Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45602
Info modified on:
10 Aug 2024, 10:39:24
Warranty:
1-year limited warranty
Long product name Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers:

UPS Maintenance Bypass Panel for SUT30K - 3 Breakers

Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers:

Bypass an SUT30K UPS to Perform Maintenance
For use with Tripp Lite’s SUT30K 3-phase UPS system, the SUT30KMBP maintenance bypass panel (MBP) maintains total continuity of power to connected load circuits when bypass of the UPS is required for regular service and maintenance. This UPS maintenance bypass panel has three 4-pole circuit breakers for Input, Bypass and Output. The breakers have removable handles to allow the panel’s trim cover to be removed for internal access. The short circuit rating is 10 kAIC. Maximum current capacity is 125A.

Convenient Wall-Mount Installation
Made of galvanized steel, the service bypass panel has rear mounting holes for installation on a smooth and solid wall (mounting hardware not included).

One-Year Warranty
The SUT30KMBP is backed by a one-year limited warranty, ensuring reliability and performance.

Short summary description Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers:

Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers, Bypass switch, Wall-mount, Black, Lever, Galvanized steel, 120 V

Long summary description Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers:

Tripp Lite UPS Maintenance Bypass Panel for SUT30K - 3 Breakers. Product type: Bypass switch, Mounting type: Wall-mount, Product colour: Black. Input voltage: 120 V. Width: 508 mm, Depth: 116.8 mm, Height: 444.5 mm. Products per master (outer) case: 1 pc(s), Master (outer) case width: 558.8 mm, Master (outer) case length: 635 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.