location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDM13
Category:
Set of electrical connectors, which are electro-mechanical devices for joining electrical circuits as an interface.
Electrical Connector Assemblies Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2023 02:37:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime limited warranty
Long product name Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R :
The long product name of Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 7-Outlet Surge Protector, 12-ft. Cord, 1080 Joules, Fax/Modem Protection, RJ11
More>>>
Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R:
The official description of Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SUPDM13 corded backplate kit converts Tripp Lite's hardwire SU6000RT3U or SU6000RT3UXR UPS system into one with AC plug and outlets. 10 ft./3m input line cord with L6-30P plug enables simple connection to 240V 30A mains power. Includes 1 L6-30R, 2 L6-20R and 10 5-15/20R output receptacles. Easy quick-connect wiring installs in minutes.

VOLTAGE COMPATIBILITY NOTE - SUPDM13 supports SU6000RT3U and SU6000RT3UXR applications configured for 240V nominal input voltage only (See SUPDM12 for 208V input voltage configurations).
- Converts Tripp Lite's hardwire SU6000RT3U or SU6000RT3UXR UPS system to one with an AC plug and outlets
- 10 ft./3m AC line cord with L6-30P input plug-in connection
- Includes 1 L6-30R, 2 L6-20R and 10 5-15/20R output receptacles
- Easy quick-connect wiring installs in minutes

Short summary description Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R:
This short summary of the Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R, 127 mm, 64 mm

Long summary description Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R:
This is an auto-generated long summary of Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R based on the first three specs of the first five spec groups.

Tripp Lite 240V Corded UPS Backplate Outlet Kit for SU6000RT3U and SU6000RT3UXR, L6-30R, L6-20R, 5-15/20R. Width: 127 mm, Height: 64 mm

Weight & dimensions
Width
127 mm
Weight & dimensions
Height
64 mm