Tripp Lite logo

Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line

Data-sheet quality:
created/standardized by Icecat
Product views:
123656
Info modified on:
21 Oct 2022, 10:32:10
Bullet Points Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line:
  • - Zero transfer time between AC power and battery for uninterrupted operation
  • - 8 C13 outlets in 2 switchable load banks + 2 C19 outlets power critical equipment
  • - Field-replaceable internal batteries are hot-swappable for convenient replacement
  • - Optional external batteries provide additional runtime for essential applications
  • - Front-panel status LEDs indicate detailed load and battery metering at a glance
  • - Add optional WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
Warranty:
2-year limited
Long product name Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line:

SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line

Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line:

Double-Conversion UPS Protects Equipment against Damage, Downtime and Data Loss
This 230V 2U UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 2500W capacity, high 0.8 power factor, 420 joules of surge suppression, true on-line operation with pure sine wave output and zero transfer time to battery, the SmartOnline® SUINT3000RTXL2U double-conversion UPS provides the highest level of battery backup and AC power protection for critical network closet, computer room and data center equipment.

Individually Controllable Load Banks Let You Access and Control Outlets
Eight C13 outlets are even split into two switchable load banks, each allowing you to reboot connected equipment or shed loads remotely. In addition to the C13 outlets, this UPS provides two C19 outlets for powering critical components.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The field-replaceable, hot-swappable internal battery provides 15 minutes of support at half load and six minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the 3kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s BP72V15-2U (sold separately).

Easily Hot-Swappable with No Expensive Service Calls or Downtime Needed
Tripp Lite’s optional PDUBHV20 bypass PDU (sold separately) enables hot-swappable UPS replacement with no disruption of power to connected equipment. When making repairs or replacing a battery, no lengthy service calls or downtime are necessary.

Optional WEBCARDLX Network Interface Offers 24/7 Remote Access for Monitoring and Control
The optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and Tripp Lite’s PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. Auto Probe allows a UPS with switched loads to automatically reboot devices if a network communication failure is detected. This preserves uptime and minimizes the time and expense associated with on-site support.

Intuitive Front-Panel Interface for Convenient UPS Operation and Monitoring
Front-panel LEDs provide information on load and battery levels, operating mode, fault status and other critical data at a glance. The LED panel rotates for comfortable viewing in rack-mount or tower configuration.

Advanced Communications Ports
This USB UPS system has USB and DB9 ports (cables are included) that enable data-saving unattended shutdown of connected systems when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions.

Versatile Installation Options
Hardware is included for mounting the UPS system in 2U of space in an EIA-standard 19-inch 4-post rack with a depth of only 66 centimeters (26 inches). Use the optional 2POSTRMKITWM (sold separately) for 2-post rack mounting or the optional 2-9USTAND (sold separately) for mounting in an upright tower position. The C20 power inlet accepts a variety of user-supplied input cords.

Short summary description Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line:

Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line, Double-conversion (Online), 3 kVA, 2500 W, 200 V, 240 V, 50/60 Hz

Long summary description Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line:

Tripp Lite SUINT3000RTXL2U SmartOnline Double-Conversion UPS - 2U, USB, DB9, 230V, 3kVA, 2.5kW, On-Line. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2500 W. AC outlet types: C13 coupler, C19 coupler, Power plug: C20 coupler, AC outlets quantity: 10 AC outlet(s). Typical backup time at full load: 6 min, Typical backup time at half load: 15 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 437.9 mm, Depth: 616 mm, Height: 87.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.