Tripp Lite logo

Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch

Data-sheet quality:
created/standardized by Icecat
Product views:
105178
Info modified on:
10 Aug 2024, 09:37:00
Warranty:
2-year limited warranty
Long product name Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch:

SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch

Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch:

Tripp Lite 8kVA SmartOnline Hot-Swappable Modular Rack/Tower UPS offers 8000VA on-line, double-conversion UPS support for server, network and telecommunications equipment. Maintains battery-derived AC output during blackouts with active, full-time power conditioning. Fault-tolerant auto-bypass prevents unexpected service interruptions during overload or internal fault conditions. Single all-in-one housing installs in 4 rack spaces (4U). Upright tower and two post rackmount installation supported with optional accessories. Maintains full-time sine wave output within 3% of selectable 208/120 or 240/120V AC. Corrects brownouts and overvoltages from 65V to 140V (L-N). Expandable runtime with optional external battery packs. Converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types. Highly efficient operation in optional economy mode setting, saving BTU heat output and energy costs. Network-grade AC surge and noise suppression. Network management interfaces include combination DB9 RS-232 enabled and dry contact serial port, enhanced USB port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Supports Emergency Power Off (EPO) via built-in interface. Front panel LEDs and LCD readout with scroll controls support visual monitoring of all major UPS functions. LED/LCD display panel easily rotates for viewing in rackmount or tower configurations. Split phase 4 conductor hardwire input. UPS supported outlets include two L6-30R, two L6-20R and 4 low voltage 5-15/20R. Hardwire output is also supported. Hardwire connections and outlets are mounted on a detachable backplate with manual bypass switch to enable hot-swappable UPS replacement without powering off connected equipment. Internal batteries and optional external battery packs are field replaceable and hot swappable. Attractive all-black color scheme. $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- True online, double-conversion UPS provides pure, full-time sine wave AC output free of surges, voltage fluctuations and line noise
- 8000VA/5600 watt output power capacity with dual voltage output of 208/120 or 240/120V
- 4U all-in-one high power density housing supports rackmount installation in only 4 rack spaces
- Dual conversion UPS actively converts raw input from AC to DC, then back to perfect sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Hardwire input/output connections and output receptacles are mounted on a detachable backplate with manual bypass switch to enable hot-swappable UPS replacement without powering off connected equipment
- Provides perfectly regulated, sine wave output power free of line noise, transient surges and frequency variation for the most efficient operation of critical servers, networking and telecommunications equipment
- Maintains output within 3% of selected 208/120 or 240/120V nominal voltage during brownouts and overvoltages
- Supports connected equipment during blackouts for 12/5 minutes at half/full load levels, runtime is further expandable with optional external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Network interfaces support simultaneous communications via DB9 port, USB port and SNMPWEBCARD slot. DB9 port supports RS-232 and dry contact messaging. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X.
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- Communications ports support on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, AC line frequency, timed inverter shutoff, activate self-test and output power control
- Built-in Emergency Power Off (EPO) interface with cable
- Includes hardwire output and 8 output receptacles (2 L6-30R, 2 L6-20R, 4 NEMA 5-15/20R), all of which are available for simultaneous use
- Split phase, 4 conductor hardwire connection (featured on included detachable PDU).
- Front panel LEDs and LCD readout with scroll button enables visual confirmation of all major UPS functions and current site electrical conditions
- Front panel switches enable power on/off control, self-test and alarm cancel functions
- Included adjustable mounting rails support installation in 4 post 19 inch rack enclosures
- Optional 2-9USTAND set of tower stands supports upright tower installation
- Optional 2POSTRMKITHD accessory enables 2 post rackmount installation
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch:

Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch, Double-conversion (Online), 8 kVA, 5600 W, Sine, 120 V, 240 V

Long summary description Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch:

Tripp Lite SmartOnline 240/208/120V 8kVA 5.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, Split-Phase input, Bypass Switch. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 5600 W. AC outlet types: NEMA 5–15, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 12 min, Battery recharge time: 6 h. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 4U. Width: 444.5 mm, Depth: 781 mm, Height: 177.8 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.