location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU8000RT3U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138019 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 8 kVA 7200 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch :
The long product name of Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch
More>>>
Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch:
The official description of Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU8000RT3U 8000VA / 8kVA / 7200 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included detachable PDU with manual bypass switch enables hot-swappable replacement of entire UPS power module with no interruption to connected equipment. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.
- Tripp Lite SU8000RT3U 8kVA / 8000VA / 7200 watt on-line, double-conversion UPS system in 6U total rack/tower configuration (3U UPS power module and 3U external battery pack)
- Detachable PDU with manual bypass switch enables hot-swappable UPS power module replacement with no interruption in output power to connected networking equipment
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Hardwire input; 2 L6-30R and 4 L6-20R outlets
- Maximum installed rack depth of only 32.5 in. / 82.6cm inches
- Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- Maintains full-time sine wave output within 2% of selectable 200/208/220/230/240V nominal during brownouts as low as 100V and overvoltages as high as 300V
- Supports 50/60Hz operation for worldwide frequency compatibility
- Expandable runtime is supported with optional BP240V10RT3U; BP240V557C-1PH; BP240V787C-1PH; BP240V1037C-1PH; BP240V1407C-1PH external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 and USB interfaces
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
- Supports Emergency Power Off (EPO) via built-in interface
- Included rail kit supports 6U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks
- Optional 2-9USTAND supports upright tower placement
- Front panel LEDs and LCD readout with scroll controls and password option supports visual monitoring of all major UPS functions and advanced UPS settings for charge level, nominal voltage selection, frequency conversion and other operational parameters
- LED / LCD display panel rotates for viewing in rackmount or tower configurations
- Network-grade AC surge and noise suppression
- Industrial mode option (factory preset) enables supports high current startup loads by momentarily switching to bypass mode in response to short duration overload conditions
- Frequency conversion mode enables conversion of 60Hz to 50Hz or 50Hz to 60Hz (no de-rating)
- External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch:
This short summary of the Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch, Double-conversion (Online), 8 kVA, 7200 W, Sine, 200 V, 240 V

Long summary description Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch:
This is an auto-generated long summary of Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 200-240V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Bypass Switch. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 7200 W. AC outlet types: NEMA L6-20R, NEMA L6-30R, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min, Battery recharge time: 6 h. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 6U. Package width: 660.4 mm, Package depth: 1041.4 mm, Package height: 800.1 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
8 kVA
Output power *
7200 W
Waveform *
Sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Maximum current
50 A
Number of input phases
1
Efficiency
91%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
60 dB
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA L6-20R, NEMA L6-30R
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
5.5 min
Battery
Typical backup time at half load
13.5 min
Battery recharge time
6 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
6U
Cooling type
Active
Product colour *
Black
Display type
LCD
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC Part 15 Category A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Package width
660.4 mm
Package depth
1041.4 mm
Package height
800.1 mm
Package weight
149.9 kg
Logistics data
Master (outer) case width
660.4 mm
Master (outer) case length
1041.4 mm
Master (outer) case height
800.1 mm
Master (outer) case gross weight
149.9 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower
(show image)
SU700XLCD SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU5KRT3UG SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU6KRT3UG SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UHW SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, Hardwire Tripp Lite SU8000RT3UHW SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, Hardwire
(show image)
SU8000RT3UHW SU8000RT3UHW SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower Bypass Switch, 200-240V Outlets Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower Bypass Switch, 200-240V Outlets
(show image)
SU8000RT3UN50 SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower Bypass Switch, 200-240V Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower, Bypass Switch, 208/120V Outlets Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower, Bypass Switch, 208/120V Outlets
(show image)
SU8000RT3UN50TF SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower, Bypass Switch, 208/120V Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UG SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets Tripp Lite SU8000RT3UG SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets
(show image)
SU8000RT3UG SU8000RT3UG SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch
(show image)
SU8000RT3U1TF SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)