Tripp Lite logo

Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module

Data-sheet quality:
created/standardized by Icecat
Product views:
120858
Info modified on:
10 Aug 2024, 09:58:10
Bullet Points Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module:
  • - 6000VA on-line 4U rack/tower hot-swappable replacement power module
  • - Ideal for use as a spare or replacement power module for mission-critical UPS configurations involving several 6kVA UPS configurations
Warranty:
2-year limited
Long product name Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module:

SmartOnline 6000VA Power Module - Hot-swappable replacement power module

Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module:

6,000 VA (6kVA) on-line, double-conversion UPS power module for spare or redundant UPS configurations involving SU6000RT4UHV, SU6000RT4UHVG, SU60000RT4UHVHW, SU6000RT4UTF, SU6000RT4UTFHW and SU12KRT4UHW product bundles. POWER MODULE ONLY.

Short summary description Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module:

Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module, 1 pc(s), Black, China, 49 kg, 444.5 mm, 174 mm

Long summary description Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module:

Tripp Lite SU6000RT4UHVPM SmartOnline 6000VA Power Module - Hot-swappable replacement power module. Number of batteries included: 1 pc(s), Product colour: Black, Country of origin: China. Weight: 49 kg, Width: 444.5 mm, Height: 174 mm. Package width: 596.9 mm, Package height: 304.8 mm, Package depth: 723.9 mm. Master (outer) case width: 596.9 mm, Master (outer) case length: 723.9 mm, Master (outer) case height: 304.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.