location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU6000RT4UHV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157096 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:35:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 kVA 5400 W
  • - 4 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch :
The long product name of Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch
More>>>
Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch:
The official description of Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring true on-line operation with pure sine wave output, zero transfer time to battery and complete UPS replacement capability with no downtime, the SU6000RT4UHV provides the highest level of protection available for mission-critical equipment from power outages, voltage fluctuations and transient surges. It converts incoming AC power to DC, and re-converts it back to filtered AC output with a pure sine wave, isolating connected components from all power problems in high-voltage environments. The SU6000RT4UHV has a 6kVA/5400W capacity and 4 AC outlets (2 L6-20R; 2 L6-30R).With its detachable PDU, the SU6000RT4UHV is easily hot-swappable by a user of any skill set—no need for lengthy and expensive service calls, and no downtime if a repair or battery replacement is needed. In bypass mode, the PDU passes power to equipment without the use of the power and battery modules, allowing them to be removed while keeping your application in operation. UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The SU6000RT4UHV‘s runtime can be expanded with optional external battery packs.The SU6000RT4UHV features a highly efficient (96%) economy mode setting that can significantly reduce a facility's energy costs by minimizing heat output, reducing cooling requirements and consuming less electricity.An LCD display with LED indicators enables IT personnel to monitor operating modes and conditions. The LCD/LED panel rotates for viewing in horizontal rack or vertical tower installations and includes an audible alarm that signals various conditions.The SU6000RT4UHV features a USB port and a DB9 port that, when used with Tripp Lite's included PowerAlert software, provide comprehensive network power monitoring and control. An optional SNMPWEBCARD accessory can enable the UPS to operate as an IP managed device.The unit requires only 4U of rack space in a standard rack enclosure and can be installed in a 2-post rack using the 2POSTRMKITHD accessory, or in a tower configuration with the 2-9USTAND accessory.The SU6000RT4UHV comes with $250,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) for connected equipment and a 2-year warranty.

- Tripp Lite SU6000RT4UHV 6000VA / 6kVA / 5400 watt online, double-conversion UPS system in a single 4U rack/tower compatible housing (at 208V nominal, output is limited to 4992 watts)
- Full-time active power conditioning maintains clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- Detachable back panel PDU contains input line cord connection and output receptacles, plus manual bypass switch to support hot-swappable whole UPS replacement with no interruption to connected equipment
- L6-30P input plug; two L6-30R and two L6-20R outlets
- Included rail kit supports 4U 19 inch rackmount installation in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (1 required for SU6000RT4UHV)
- Optional 2-9USTAND supports upright tower placement (1 required for SU6000RT4UHV)
- Maximum installed rack depth of only 20.7 in. / 52.6cm

Short summary description Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch:
This short summary of the Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch, 6 kVA, 5400 W, 200 V, 240 V, 50/60 Hz, 200 V

Long summary description Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch:
This is an auto-generated long summary of Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 200-240V 6kVA 5.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 4U Rack/Tower, USB, DB9 Serial, Bypass Switch. Output power capacity: 6 kVA, Output power: 5400 W, Input operation voltage (min): 200 V. AC outlet types: NEMA 6–20R, NEMA 6–30, Type L, AC outlets quantity: 4 AC outlet(s). Typical backup time at full load: 2 min, Typical backup time at half load: 8.5 min, Battery recharge time: 6 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 4U. Width: 445 mm, Depth: 526 mm, Height: 174 mm

Features
Output power capacity *
6 kVA
Output power *
5400 W
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Maximum current
31.9 A
Efficiency
96%
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
60 dB
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 6–20R, NEMA 6–30, Type L
AC outlets quantity
4 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
RS-232 ports
1
Battery
Typical backup time at full load
2 min
Typical backup time at half load
8.5 min
Battery recharge time
6 h
Hot-swap battery
Yes
Design
Form factor *
Rackmount
Design
Rack capacity
4U
Cable length
3 m
Product colour *
Black
Display type
LED
LED indicators
Yes
Certification
UL1778 CSA FCC Part 15 Category A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
445 mm
Depth
526 mm
Height
174 mm
Weight
49 kg
Package width
914.4 mm
Package depth
609.6 mm
Package height
762 mm
Package weight
86.2 kg
Logistics data
Master (outer) case width
914.4 mm
Master (outer) case length
609.6 mm
Master (outer) case height
762 mm
Master (outer) case gross weight
86.2 kg
Products per master (outer) case
1 pc(s)
Other features
Number of phases
1
Output connections
2 x L6-20R & 2 x L6-30R
Input connection type
L6-30P
Relative humidity
0 - 95%
Management platform
SNMP