location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2200XLCD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174659 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 1.96 kVA 1800 W
  • - Waveform: Sine
  • - 7 AC outlet(s)
  • - Sealed Lead Acid (VRLA)
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Do you need to protect medium- to large-size servers, networking equipment and telecom systems against data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges? Tripp Lite’s SU2200XLCD SmartOnline® Tower UPS System is the solution! Featuring a 2200VA/1800W capacity and true on-line operation with pure sine wave output and zero transfer time to battery, it provides the highest level of power protection for mission-critical equipment. The SU2200XLCD’s large internal battery set supports connected equipment during blackouts, and runtime is expandable with optional external battery packs BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible), sold separately. The SU2200XLCD has 7 AC outlets (6 5-15/20R, 1 L5-20R), including 2 load banks of 3 outlets each that are individually controllable to reboot select equipment on demand or maximize battery runtime for mission-critical equipment. USB and DB9 communication ports support messaging of detailed UPS operational parameters and line power status. Included PowerAlert power management software supports an unlimited number of network UPS systems. The SU2200XLCD also accepts an optional SNMPWEBCARD accessory that enables the UPS to operate as a managed device on the network. It comes backed by a 2-year warranty and $250,000 of Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- Ideal for Protection of Mission-Critical Equipment
- True On-Line Operation with Pure Sine Wave Output and Zero Transfer Time
- Individually Controllable Outlets
- Reliable, Expandable Battery Backup
- High Power Factor and Highly Efficient Operation Reduces BTU Output
- AC Line and Tel/Ethernet Surge Suppression
- EMI/RFI Line Noise Filtering
- LCD Screen and Audible Alarm
- Emergency Power Off (EPO) Capability
- USB/DB9 Ports, SNMP Capability and Included PowerAlert Software
- Peace of Mind

Short summary description Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial, Double-conversion (Online), 1.96 kVA, 1800 W, Sine, 100 V, 127 V

Long summary description Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 100-127V 2.2kVA 1.8kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Tower, LCD display, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 1.96 kVA, Output power: 1800 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L5-20R, Power plug: NEMA 5-20P, AC outlets quantity: 7 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.5 min, Typical backup time at half load: 13 min. Form factor: Tower, Product colour: Black, Housing material: Metal. Width: 228.6 mm, Depth: 495.3 mm, Height: 259.1 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1.96 kVA
Output power *
1800 W
Waveform *
Sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Output voltage regulation
2%
Maximum current
16 A
Surge energy rating
570 J
Emergency Power Off (EPO)
Yes
Auto-restart
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, NEMA L5-20R
Power plug
NEMA 5-20P
AC outlets quantity
7 AC outlet(s)
USB 2.0 ports quantity
1
RS-232 ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
2
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
4.5 min
Typical backup time at half load
13 min
Hot-swap battery
Yes
Cold start
Yes
Battery
Off-mode charging
Yes
Design
Form factor *
Tower
Housing material
Metal
Cable length
3 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Activity, Charging, Power, Stand-by, Battery replacement
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
228.6 mm
Depth
495.3 mm
Height
259.1 mm
Weight
24 kg
Package width
342.9 mm
Package depth
586.7 mm
Package height
373.4 mm
Package weight
27.2 kg
Logistics data
Master (outer) case width
342.9 mm
Master (outer) case length
586.7 mm
Master (outer) case height
373.4 mm
Master (outer) case gross weight
27.2 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)