location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU20K3/3XR5 show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 20 kVA 16000 W
  • - Rackmount/Tower Black
Warranty: 1-year limited warranty
Long product name Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire :
The long product name of Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire
More>>>
Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire:
The official description of Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SU20K3/3XR5 20kVA SmartOnline 3-Phase Intelligent, True On-Line Extended Runtime UPS System has been redesigned to save valuable space and simplify runtime scalability. Power and battery components are combined into a single, small-footprint module (the smallest in its class). A robust internal battery runtime capability can be easily extended by installing additional optional internal battery packs through the convenient front panel access door. The SU20K3/3XR5 features a large internal battery compartment that contains more internal batteries than the equivalent standard-run model (SU20K3/3) and more space to add additional optional internal battery packs to extend runtime. The SU20K3/3XR5 provides mission-critical equipment with the highest level of power protection available. Large capacity 20,000VA/16,000 watt UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time offers compatibility with all equipment types. IGBT inverter technology produces output power with <3% THD (total harmonic distortion), allowing connected equipment to perform at its peak. A 3:1 crest factor safely supports a variety of equipment, even those with wildly-fluctuating power demands. Extremely efficient operation saves money by lowering electricity consumption. Hardwire input and output connections support a variety of permanent or PDU style power connections. SU20K3/3XR5 features 120/208V AC, 3-phase, 4-wire (plus ground), wye input and output. It also features a wide input voltage correction range: 96-144/166-250V AC. Frequency is 50 or 60 Hz (auto-selectable). SU20K3/3XR5 includes internal power and battery components in a single small-footprint tower module. Battery support can be extended with additional internal battery packs. A manual bypass switch as well as an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power when the UPS requires maintenance. Three built-in communication ports (RS-232, contact closure and AS-400) work with included PowerAlert Software to simultaneously provide shutdown commands and reporting on multiple servers without the need for costly accessories. An accessory slot accepts an optional internal SNMP card (model # SNMPWEBCARD) for remote shutdowns, reboots and more. A Battery Start Switch allows cold restart of UPS during a prolonged blackout to utilize its batteries for periodic system access or data retrieval. An Emergency Power Off button turns UPS output OFF and disables Bypass output. Built-in Emergency Power Off (EPO) interface supports remote emergency shutdown in large facilities. Front panel combination LCD/LED display alerts users to a variety of UPS operational modes and conditions. A start-up service program is recommended to enhance the reliability of the installation.
- Large internal battery compartment contains more internal batteries than the equivalent standard-run model (SU20K3/3) and more space to add additional optional internal battery packs to extend runtime.
- Saves valuable space: power and battery components combined into a single small-footprint module
- Simplifies runtime scalability: convenient front panel battery access for expandable runtime with additional internal battery packs
- True on-line, double conversion UPS with IGBT technology provides pure, sine wave AC output at all times
- Maintains continuous operation through blackouts, voltage fluctuations and surges with zero transfer time
- Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
- 20,000VA/16,000 watt power capacity with 3-phase, hardwire 120/208V AC input/output connections
- Features a wide input voltage correction range: 96 - 144/166 - 250V AC
- Included internal batteries provide 42 minutes runtime at half load (8,000 watts) and 17 minutes runtime at full load (16,000 watts)

Short summary description Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire:
This short summary of the Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire, Double-conversion (Online), 20 kVA, 16000 W, 120 V, 208 V, 120 V

Long summary description Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire:
This is an auto-generated long summary of Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 3-Phase In/Out 208/120V 20kVA 16kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 12U Rack/Tower, DB9 Serial, Hardwire. UPS topology: Double-conversion (Online), Output power capacity: 20 kVA, Output power: 16000 W. AC outlet types: Terminal, Power plug: Terminal. Form factor: Rackmount/Tower, Product colour: Black. Width: 495 mm, Depth: 935 mm, Height: 1293 mm. Battery type: SURBC2030, SUBF2030

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
20 kVA
Output power *
16000 W
Input operation voltage (min) *
120 V
Input operation voltage (max) *
208 V
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Ports & interfaces
AC outlet types
Terminal
Power plug
Terminal
Battery
Hot-swap battery
Yes
Design
Form factor *
Rackmount/Tower
Product colour *
Black
LED indicators
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
495 mm
Depth
935 mm
Height
1293 mm
Weight
440.6 kg
Package width
710 mm
Package depth
1128 mm
Package height
1514 mm
Package weight
510 kg
Other features
Battery type
SURBC2030, SUBF2030
Brand Image Product code Product Stock Price from
Tripp Lite SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial
(show image)
SU2200RTXL2UN SmartOnline 120V 2.2kVA 1.6kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial
(show image)
SU1500RTXL2UN SmartOnline 100-120V 1.5kVA 1.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle Tripp Lite SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle
(show image)
SU10KRT3/1XPM SmartOnline 3-Phase Replacement Power module for SU10KRT3/1X UPS Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire Tripp Lite SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire
(show image)
SU6000RT3UHVXL SmartOnline 208/240, 230V 6kVA 4.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Oversize Batteries, Network Card Slot, DB9, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial Tripp Lite SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial
(show image)
SU3000RTXLCD3U SmartOnline 100-127V 3kVA 2.7kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack, LCD display, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire Tripp Lite SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire
(show image)
SU3000RTXR3UHW SmartOnline 110-120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 3U Rack/Tower, USB, DB9 Serial, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial Tripp Lite SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial
(show image)
SU20KX SmartOnline 20kVA 16kW Modular 3-Phase UPS System, Double-Conversion UPS, Network Card Slot, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire Tripp Lite SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire
(show image)
SU20KRTHW SU20KRTHW SmartOnline 200-240V, 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 Tripp Lite SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19
(show image)
SU20KRTG SU20KRTG SmartOnline 200-240V 20kVA 18kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, C19 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire Tripp Lite SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire
(show image)
SU16KRTHW SU16KRTHW SmartOnline 200-240V 16kVA 14.4kW Double-Conversion UPS, N+1, 12U, Network Card Slot, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)