location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRX47UBWDEXP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332221650 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 47U rack constructed from powder-coated steel that stands up to tough environments
  • - 800 mm wide to allow side cable management and PDU mounting
  • - Front and split rear doors lock securely to help prevent damage, tampering or theft
  • - Comes without side panels for easy baying with multiple rack cabinets in a row
  • - Mounting rails accept standard rack equipment up to 850 mm deep
Warranty: 5-year limited
Long product name Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included :
The long product name of Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included
More>>>
Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included:
The official description of Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide Server Rack Accommodates 47U of Rack Equipment and Side Cable Management
This SmartRack® 47U server rack is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. It is 800 millimeters wide to allow more room for cable management and PDU mounting along the sides of the rack, which permits free front-to-rear airflow.

Designed to Stand Up to Harsh Environments, Such as Warehouses
Constructed from heavy-duty steel with a durable black powder-coated finish, the SRX47UBWDEXP has a maximum stationary load capacity of 1360 kilograms and a maximum rolling load capacity of 1020 kilograms.

Keeps Important Equipment Secure
The reversible front door and split rear doors lock securely to help prevent damage, tampering or theft. The doors and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 47U server cabinet comes fully assembled for quick and easy deployment with pre-installed casters that let you maneuver it over a level, smooth, stable surface and through a standard two-meter doorway into position, where it can be stabilized by adjusting the levelers. Four mounting rails adjust in 6.35-millimeter increments to accommodate equipment up to 850 millimeters deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
This expansion model comes without side panels for baying with other rack cabinets in a row. Integrated baying tabs make it easy to combine multiple units. This rack is also compatible with hot aisle/cold aisle configurations. Center-to-center width can be set at 800 millimeters to match standard data-center floor tiles.

Meets Payment Card Industry Standards
The SRX47UBWDEXP provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included:
This short summary of the Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included, Freestanding rack, 47U, 1361 kg, Key lock, Adjustable feet, 135.2 kg

Long summary description Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included:
This is an auto-generated long summary of Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included based on the first three specs of the first five spec groups.

Tripp Lite SRX47UBWDEXP 47U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included. Type: Freestanding rack, Rack capacity: 47U, Maximum weight capacity: 1361 kg, Key lock, Adjustable feet. Weight: 135.2 kg. Product colour: Black

Features
Rack capacity *
47U
Type *
Freestanding rack
Maximum weight capacity *
1361 kg
Maximum weight capacity (rolling)
1021 kg
Product colour
Black
Removable back door
Yes
Removable front door
Yes
Removable side panels
Yes
Key lock
Yes
Adjustable depth
Yes
Adjustable feet
Yes
Certification
EIA/ECA-310-E UL60950; CE
Weight & dimensions
Width
800 mm
Depth
1048 mm
Height
2214.9 mm
Weight
135.2 kg
Packaging data
Nuts included
Yes
Number of nuts
50
Packaging data
Screws included
Yes
Number of screws
50
Number of washers included
50
Manual
Yes
Package width
850 mm
Package depth
1088.4 mm
Package height
2468.9 mm
Package volume
192320 cm³
Package weight
154.7 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
850 mm
Master (outer) case length
1088.4 mm
Master (outer) case height
2468.9 mm
Master (outer) case gross weight
154.7 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner Tripp Lite SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner
(show image)
SR25UBAC SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet Tripp Lite SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet
(show image)
SR50UB SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR52UB SmartRack Premium 52U Standard-Depth Rack Enclosure Cabinet Tripp Lite SR52UB SmartRack Premium 52U Standard-Depth Rack Enclosure Cabinet
(show image)
SR52UB SR52UB SmartRack Premium 52U Standard-Depth Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included Tripp Lite SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included
(show image)
SR45UBDP48 SR45UBDP48 45U Extra-Deep Server Rack - 48 in. (1219 mm) Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included Tripp Lite SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included
(show image)
SRX42UB SRX42UB 42U Server Rack, Euro-Series – Expandable Cabinet, Standard Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included Tripp Lite SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included
(show image)
SRX42UBDPEXP SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included Tripp Lite SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included
(show image)
SRX42UBDPWDEXP SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBEXP 42U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included Tripp Lite SRX42UBEXP 42U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included
(show image)
SRX42UBEXP SRX42UBEXP 42U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX47UBEXP 47U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included Tripp Lite SRX47UBEXP 47U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included
(show image)
SRX47UBEXP SRX47UBEXP 47U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBWDEXP 42U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included Tripp Lite SRX42UBWDEXP 42U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included
(show image)
SRX42UBWDEXP SRX42UBWDEXP 42U Wide Server Rack, Euro-Series - 800 mm Width, Expandable Cabinet, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)