Tripp Lite logo

Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays

Data-sheet quality:
created/standardized by Icecat
Product views:
51379
Info modified on:
19 Feb 2024, 21:43:14
Bullet Points Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays:
  • - Safely mounts wire mesh cable trays along the wall with user-supplied hardware
  • - Allows you more flexibility in routing custom cable management applications
  • - Made from resilient black powder-coated metal designed to last
Warranty:
5-year limited
Long product name Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays:

Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays

Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays:

Large Heavy-Duty Wall Bracket Helps You Create Custom Cable Management Schemes
The SmartRack® SRWBWALLBRKTHDL is a black powder-coated metal bracket, measuring 21 inches in length, for easy installation with your wire mesh cable tray. This wedge-shaped bracket allows you to mount sections of cable tray along the wall of your data center, network closet or industrial space to extend your cable management application. It mounts to the wall with user-supplied hardware and then easily snaps into the wire mesh. It fits cable tray sections measuring 150, 300 or 450 millimeters in width, such as SRWB6210STR, SRWB6410STR, SRWB12210STR, SRWB12410STR or SRWB18410STR. For best practice, tray support is recommended approximately every five feet.

Short summary description Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays:

Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays, Cable tray braket, Black, Metal, 530 mm, 50 mm, 249.9 mm

Long summary description Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays:

Tripp Lite SRWBWALLBRKTHDL Large Heavy-Duty Wall Bracket for 150–450 mm Wire Mesh Cable Trays. Product type: Cable tray braket, Product colour: Black, Material: Metal. Width: 530 mm, Length: 50 mm, Height: 249.9 mm. Products per master (outer) case: 5 pc(s), Master (outer) case width: 620 mm, Master (outer) case length: 510 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.