location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWALLBRKT6U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332203212 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 19-inch wall-mount rack with maximum load capacity of 200 lbs (90.7 kgs)
  • - Provides open, unrestricted access to equipment and cabling
  • - Made from cold-rolled steel with black powder-coated finish
  • - Equipment-mounting hardware included
  • - Compatible with most EIA-standard 19 in. 2-post rack equipment
Warranty: 5-year limited
Long product name Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket :
The long product name of Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 6U Vertical Wall-Mount Rack Bracket
More>>>
Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket:
The official description of Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRWALLBRKT6U SmartRack® 6U Vertical Wall-Mount Rack Bracket is recommended for home offices and small businesses with rack-mount equipment that doesn't need to be secured and no room on the premises for a standard 19-inch server rack.

Made from heavy-duty cold-rolled steel with a durable black powder-coated finish, this 6U wall-mount bracket easily attaches to the wall of your back office or closet with user-supplied hardware. Wall-mounting holes are spaced 16 inches part to match standard wall-stud placement. Or you can install the bracket horizontally beneath a desk or workbench for instant access.

Use the included hardware to attach your 6U rack-mount equipment, such as a network switch or UPS system, to the steel bracket's rails. Its maximum load capacity is 200 lbs (90.7 kgs). Connected equipment hangs flush against the wall, allowing you unrestricted access. The SRWALLBRKT6U is compatible with most EIA-standard 19-inch two-post rack equipment.

Short summary description Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket:
This short summary of the Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket, Mounting bracket, Black, 91 kg, 6U, China, 48.3 cm (19")

Long summary description Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket:
This is an auto-generated long summary of Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket based on the first three specs of the first five spec groups.

Tripp Lite SRWALLBRKT6U SmartRack 6U Vertical Wall-Mount Rack Bracket. Type: Mounting bracket, Product colour: Black, Maximum weight capacity: 91 kg. Size (imperial): 48.3 cm (19"), Width: 500.1 mm, Depth: 283.2 mm. Quantity per pack: 1 pc(s), Package width: 555 mm, Package depth: 465.1 mm. Master (outer) case width: 570 mm, Master (outer) case length: 1130 mm, Master (outer) case height: 480.1 mm

Features
Type *
Mounting bracket
Product colour *
Black
Maximum weight capacity
91 kg
Rack capacity
6U
Country of origin
China
Weight & dimensions
Size (imperial)
48.3 cm (19")
Width
500.1 mm
Depth
283.2 mm
Height
283.2 mm
Weight
3.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
555 mm
Package depth
465.1 mm
Package height
275.1 mm
Package weight
5.5 kg
Packaging content
Mounting kit
Yes
Screws included
Yes
Number of screws
12
Nuts included
Yes
Number of nuts
12
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332203219
Logistics data
Master (outer) case width
570 mm
Master (outer) case length
1130 mm
Master (outer) case height
480.1 mm
Master (outer) case gross weight
22 kg
Products per master (outer) case
4 pc(s)
Harmonized System (HS) code
7326.90.8688
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)