location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW18UHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183316 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum load capacity of 500 lbs (226.8 kgs)
  • - Locking steel cabinet vented at sides, top and bottom
  • - Flow-through ventilation keeps equipment cool
  • - Secures 18U of 19 in. rack equipment up to 32.5 in. deep
Warranty: 5-year limited
Long product name Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet :
The long product name of Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet
More>>>
Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet:
The official description of Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 500 lbs (226.8 kgs).

Because the low-profile cabinet mounts sideways, it extends less than 25 inches from the wall while housing equipment up to 32.5 inches deep, including 1U servers, UPS systems, battery packs, network switches and patch panels.

The removable front panel and side doors lock securely to help prevent damage, tampering or theft. The top, bottom and sides are vented, which allows air to flow freely and keep equipment cool. Convenient top and bottom ports allow easy cable routing.

The SRW18UHD comes fully assembled and ready to mount to the wall. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments.

Short summary description Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet:
This short summary of the Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet, Wall mounted rack, 18U, 181.4 kg, 54.4 kg, Black

Long summary description Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet:
This is an auto-generated long summary of Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet based on the first three specs of the first five spec groups.

Tripp Lite SRW18UHD SmartRack 18U Heavy-Duty Low-Profile Server-Depth Side-Mount Wall-Mount Rack Enclosure Cabinet. Type: Wall mounted rack, Rack capacity: 18U, Maximum weight capacity: 181.4 kg. Weight: 54.4 kg. Product colour: Black

Features
Rack capacity *
18U
Type *
Wall mounted rack
Maximum weight capacity *
181.4 kg
Product colour
Black
Certification
EIA-310-E, NOM, RoHS
Weight & dimensions
Width
920 mm
Depth
629.2 mm
Height
938.8 mm
Weight
54.4 kg
Width (imperial)
92 cm (36.2")
Depth (imperial)
62.9 cm (24.8")
Height (imperial)
93.9 cm (37")
Packaging data
Package width
652.8 mm
Package depth
944.9 mm
Package height
1077 mm
Package weight
69 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
652.8 mm
Master (outer) case length
944.9 mm
Master (outer) case height
1077 mm
Master (outer) case gross weight
69 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray Tripp Lite SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray
(show image)
SRN4G6US SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray
(show image)
SRN3RG6US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray
(show image)
SRN3RG9US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray Tripp Lite SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray
(show image)
SRN3RG12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty Tripp Lite SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty
(show image)
SRWO16US SRWO16US SmartRack 16U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty Tripp Lite SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep Tripp Lite SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep
(show image)
SR2POSTDP12HD SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets Tripp Lite SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets
(show image)
SRWF6UMOD SRWF6UMOD SmartRack 3U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Structured Wiring Enclosure, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets Tripp Lite 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets
(show image)
SRWF10UMOD 5U Low-Profile Vertical Wall Mount Structured Wiring Enclosure, Switch-Depth, Adjustable Equipment Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)