Tripp Lite logo

Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep)

Data-sheet quality:
created/standardized by Icecat
Product views:
204632
Info modified on:
10 Aug 2024, 09:39:25
Bullet Points Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep):
  • - Fixed Shelf, 1U Cantilever mount. Required mounting hardware included
  • - 2 or 4 post rack compatible
  • - 12 inch shelf depth
  • - Cantilever shelf supports monitors and other equipment
  • - Cold rolled steel with black finish.
  • - Use two shelves back to back to create a deep fixed shelf in 2POST racks
Warranty:
5-year limited
Long product name Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep):

SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep)

Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep):

Fixed Shelf, 1U Cantilever mount, Cold rolled steel with black finish. Required mounting hardware included. Supports up to 40 lbs (18.1 kgs)

Use two shelves back to back to create a deep fixed shelf in 2POST racks.

Short summary description Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep):

Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep), Black, 1U, China, 482.6 mm, 306.1 mm, 43.9 mm

Long summary description Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep):

Tripp Lite SRSHELF2P1U SmartRack 1U Cantilever Fixed Shelf (40 lbs / 18.1 kgs capacity; 12-in. / 305 mm Deep). Product colour: Black, Rack capacity: 1U, Country of origin: China. Width: 482.6 mm, Depth: 306.1 mm, Height: 43.9 mm. Package width: 505 mm, Package depth: 325.1 mm, Package height: 59.9 mm. Master (outer) case width: 525 mm, Master (outer) case length: 624.8 mm, Master (outer) case height: 354.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.