Tripp Lite logo

Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81750
Info modified on:
19 Feb 2024, 21:39:56
Bullet Points Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks:
  • - Copper grounding bar provides ground contact for your rack-mount equipment
  • - Installs in your 24U or 25U enclosure or open frame rack with included hardware
  • - Recommended for large data centers that have ground-sensitive equipment
  • - Heavy-gauge copper construction with drilled and tapped hole in every other U space
Warranty:
5-year limited
Long product name Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks:

SmartRack Copper Bus Grounding Bar for 24U and 25U Racks

Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks:

Provides Convenient Ground Contact for Your Rack-Mounted Equipment
This SmartRack® grounding bar is a thin strip of heavy-gauge solid copper that attaches to any EIA-standard 24U or 25U rack enclosure or open frame rack. Every other U space has a drilled and tapped hole to allow a ground wire jumper to be installed, providing convenient ground contact for standard rack equipment. The jumper then bridges to individual rack components, with grounding straps, allowing a direct path to ground, rather than going through surrounding equipment.

Easy to Install with All Hardware Included
You can mount the SRGROUND25 in any EIA-standard 24U or 25U rack enclosure or open frame rack. Either screw it into a rack enclosure using the included mounting hardware, or install it in an open frame rack with the included toolless mounting buttons. This copper grounding bar is ideal for large data centers that contain ground-sensitive equipment.

Short summary description Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks:

Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks, Grounding bar, Copper, Copper, 25U, China, 15.9 mm

Long summary description Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks:

Tripp Lite SRGROUND25 SmartRack Copper Bus Grounding Bar for 24U and 25U Racks. Type: Grounding bar, Product colour: Copper, Housing material: Copper. Width: 15.9 mm, Depth: 6.4 mm, Height: 1148.1 mm. Quantity per pack: 1 pc(s), Package width: 85.1 mm, Package depth: 59.9 mm. Master (outer) case width: 460 mm, Master (outer) case length: 1260.1 mm, Master (outer) case height: 140 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.