location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRFANWM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332166616 show
Category:
Accessories for hardware cooling devices, such as fans, which are used to reduce the heat produced by electronic components.
Computer Cooling System Parts & Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:36:13
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug :
The long product name of Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug
More>>>
Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug:
The official description of Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SmartRack Wall-Mount Roof Fan Kits are the ideal solution for increasing ventilation in wall-mount enclosure cabinets. Each kit features multiple high-performance fans that can be installed to the inside or outside of the wall-mount enclosure to expel heat out of the enclosure.COMPATIBLE SMARTRACK WALL-MOUNT ENCLOSURES - SRW6U, SRW9U, SRW10US, SR12UB, SRW12U, SRW12US, SRW12US33, SRW12USG, SRW18US, SRW26US, and other Tripp Lite SmartRack Enclosures that specify the use of this accessory.

- (2) 120V High-Performance Fans (210 CFM total)
- 50 dB sound rating
- 3-foot AC input cord with 5-15P input plug

Short summary description Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug:
This short summary of the Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug, Black, 2 fan(s), 210 cfm, 132.1 mm, 41 mm, 132.1 mm

Long summary description Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug:
This is an auto-generated long summary of Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug based on the first three specs of the first five spec groups.

Tripp Lite SmartRack Wall-Mount Roof Fan Kit - 2-120V high-performance fans; 210 CFM; 5-15P plug. Product colour: Black, Number of fans: 2 fan(s), Fan performance: 210 cfm. Width: 132.1 mm, Depth: 41 mm, Height: 132.1 mm. Package width: 198.1 mm, Package depth: 296.2 mm, Package height: 78.7 mm. Country of origin: China, Master (outer) case width: 525.8 mm, Master (outer) case length: 617.2 mm

Features
Product colour
Black
Number of fans
2 fan(s)
Fan performance
210 cfm
Weight & dimensions
Width
132.1 mm
Depth
41 mm
Height
132.1 mm
Packaging data
Package width
198.1 mm
Package depth
296.2 mm
Package height
78.7 mm
Package weight
2.3 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332166613
Logistics data
Country of origin
China
Master (outer) case width
525.8 mm
Master (outer) case length
617.2 mm
Harmonized System (HS) code
8414.59.1500
Master (outer) case height
223.5 mm
Master (outer) case gross weight
22.8 kg
Products per master (outer) case
12 pc(s)
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)