Tripp Lite logo

Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61743
Info modified on:
10 Aug 2024, 09:43:16
Warranty:
2-year limited warranty
Long product name Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug:

SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug

Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug:

Increase ventilation inside your rack enclosures and server cabinets. Keep your valuable rack equipment cool and functioning efficiently without costly failures that lead to downtime, damage and data loss.

- 3 durable 4 in. 120V high-performance fans
- 6 ft. AC power cord with 5-15P plug
- Fans circulate air at 210 cubic feet per minute (CFM)
- Heavy-duty cold-rolled steel construction
- Fully assembled and ready to mount

The SRFAN1U SmartRack 1U Fan Tray is an ideal accessory for increasing ventilation within your rack enclosures and server cabinets. Better airflow keeps your valuable rack components cool, helps boost system performance, and avoids costly equipment failures that lead to downtime, damage and data loss.

The SRFAN1U requires only one rack space and installs easily in an enclosure or server cabinet. It includes three powerful four-inch 120V fans that should be mounted low in the rack in order to push cool air toward the top. The high-performance fans circulate air at 210 cubic feet per minute (CFM). The 1U tray is constructed from heavy-duty cold-rolled steel that is built to last. The six-foot AC power cord plugs into any NEMA 5-15R outlet.

Better Rack Ventilation Means Better Operating Equipment
- Ideal for keeping rack components cool, boosting system performance, and avoiding costly equipment failures
- 3 powerful 4 in. 120V fans push air toward top of the rack
- Circulates air at 210 cubic feet per minute (CFM)

Heavy-Duty Construction
- Built using heavy-duty cold-rolled steel designed to last a long time
- 6 ft. AC power cord plugs into any NEMA 5-15R outlet
- Compatible with all standard 19 in. rack enclosures and server cabinets
- Fully assembled and ready to mount

Short summary description Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug:

Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug, Fan tray, Black, 3 fan(s), 1U, 1.83 m, 19"

Long summary description Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug:

Tripp Lite SmartRack 1U Fan Tray, 3 120V High-Performance Fans, 210 CFM, 5-15P Plug. Type: Fan tray, Product colour: Black, Number of fans: 3 fan(s). Input voltage: 120 V. Width: 480.1 mm, Depth: 146.6 mm, Height: 43.9 mm. Quantity per pack: 1 pc(s), Package width: 560.3 mm, Package depth: 190.5 mm. Master (outer) case width: 396 mm, Master (outer) case length: 586 mm, Master (outer) case height: 674.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.