Tripp Lite logo

Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K

Data-sheet quality:
created/standardized by Icecat
Product views:
148099
Info modified on:
14 Mar 2024, 19:41:41
Warranty:
2-year limited warranty
Long product name Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K:

SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K

Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K:

The SRCOOLNET adds remote SNMP monitoring and management capabilities to the updated SRCOOL12K and SRXCOOL12K Portable Air Conditioning Units. The SRCOOLNET includes the Envirosense temperature and humidity module and mounting hardware for easy installation. The unit provides the ability to remotely adjust fan speed, cooling temperature, and dehumidification modes. The included EnviroSense module can be used instead of the temperature sensor within the SR(X)COOL12K to monitor ambient conditions and to control the temperature set point of the SR(X)COOL12K. This helps ensure that supply air to important equipment is at or below a target temperature in cases where SR(X)COOL12K is indirectly supplying cold air to that equipment. The included AC power adapter supports 100-240V 50/60Hz worldwide voltage capability with either the NEMA 1-15R or CEE7 SCHUKO snap-in plug adapters.
● Turns the SRCOOL12K and SRXCOOL12K Portable Air Conditioning Units into managed devices on the network using SNMP network management platform or a web browser
● Included ENVIROSENSE module provides remote monitoring of temperature and humidity
● Included PowerAlert Software provides a single interface for both the SRCOOL12K/SRXCOOL12K and the ENVIROSENSE module
● External SNMP/Web management accessory card module for use with the SRCOOL12K or SRXCOOL12K Portable Air Conditioning Unit
● Enables remote monitoring and management of cooling in back offices, computer rooms, small server rooms and network closets
● Monitor temperatures, receive alerts, review logs and control settings from any location
● Simple installation and setup

Package Includes

● SRCOOLNET
● Envirosense Module
● Mounting Hardware
● Software CD
● Manuals

Short summary description Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K:

Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K, 195 mm, 160 mm, 94 mm, 320 g

Long summary description Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K:

Tripp Lite SNMP Webcard Interface Module - Remote Cooling Management for Use with SRCOOL12K or SRXCOOL12K. Width: 195 mm, Depth: 160 mm, Height: 94 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.