location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL2KWM portable air conditioner 55 dB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL2KWM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL2KWM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199928 show
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 14:28:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SRCOOL2KWM portable air conditioner 55 dB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Monobloc mobile air conditioner
  • - 55 dB Cooling, Fan
  • - 600 W
More>>>
Short summary description Tripp Lite SRCOOL2KWM portable air conditioner 55 dB Black:
This short summary of the Tripp Lite SRCOOL2KWM portable air conditioner 55 dB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL2KWM, 120 V, 60 Hz, Black, Steel, LCD, Touch

Long summary description Tripp Lite SRCOOL2KWM portable air conditioner 55 dB Black:
This is an auto-generated long summary of Tripp Lite SRCOOL2KWM portable air conditioner 55 dB Black based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL2KWM. AC input voltage: 120 V, AC input frequency: 60 Hz. Product colour: Black, Housing material: Steel, Display type: LCD. Width: 342.9 mm, Depth: 342.9 mm, Height: 281.9 mm. Master (outer) case width: 497.8 mm, Master (outer) case length: 599.4 mm, Master (outer) case height: 429.3 mm

Technical details
Type *
Monobloc mobile air conditioner
Air conditioner functions *
Cooling, Fan
Cooling capacity (max) *
2000 BTU/h
Cooling capacity in watts (nominal) *
600 W
Noise level *
55 dB
Products per master (outer) case
1 pc(s)
Country of origin
China
Power
AC input voltage
120 V
AC input frequency
60 Hz
Design
Housing material
Steel
Built-in display
Yes
Display type
LCD
Design
Product colour *
Black
Control type
Touch
Weight & dimensions
Width
342.9 mm
Depth
342.9 mm
Height
281.9 mm
Weight
15.9 kg
Package width
497.8 mm
Package depth
599.4 mm
Package height
429.3 mm
Package weight
24 kg
Logistics data
Master (outer) case width
497.8 mm
Master (outer) case length
599.4 mm
Master (outer) case height
429.3 mm
Master (outer) case gross weight
24 kg
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)