Tripp Lite logo

Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180555
Info modified on:
10 Aug 2024, 09:43:03
Bullet Points Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack:
  • - Heavy-duty rating of 750 lbs (340.2 kgs) per caster
  • - Allows stationary and rolling weight for 3000 lbs (1360.8 kgs)
  • - Enables floor enclosures and 4-post open frame racks to be mobile
  • - Includes 4 casters and mounting hardware
Warranty:
5-year limited
Long product name Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack:

SmartRack Heavy-Duty Rolling Caster Kit, 4 pack

Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack:

SmartRack SRCASTERHDKIT is a heavy-duty rolling caster kit used to maneuver rack enclosures and 4-post open frame racks to their desired location. The heavy-duty casters (750 pounds per caster rating) allows for a weight limit of 3,000 pounds (1360.8 kilograms), both stationary and rolling. The kit includes four casters and mounting hardware.

Short summary description Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack:

Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack, Aluminium, Black, 340.2 kg, China, 4 pc(s), 119.9 mm, 125 mm

Long summary description Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack:

Tripp Lite SRCASTERHDKIT SmartRack Heavy-Duty Rolling Caster Kit, 4 pack. Product colour: Aluminium, Black, Maximum weight capacity: 340.2 kg, Country of origin: China. Quantity per pack: 4 pc(s), Package width: 119.9 mm, Package depth: 125 mm. Master (outer) case width: 374.9 mm, Master (outer) case length: 289.8 mm, Master (outer) case height: 660.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.