location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR4POST25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157942 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:17:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25U 4-post open frame rack
  • - Black steel with square, numbered mounting holes
  • - Toolless button holes to accept PDUs or cable managers
Warranty: 5-year limited
Long product name Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment :
The long product name of Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment
More>>>
Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
The official description of Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 25U 4-Post Open Frame Rack helps IT managers organize their equipment array and provides fast, easy access to installed IT equipment. The SR4POST25 is a simple solution for housing IT equipment in secure environments and other areas that don't require a lockable rack solution. This 25U rack features heavy-duty cold-rolled steel construction with a black powder-coated finish for durability. It supports stationary loads up to 1,000 pounds (453.6 kilograms). The SR4POST25 comes with all the hardware required for assembly and has a self-squaring design with bolt-down provisions. For high-density applications, multiple units can be bolted together side by side.

The open design of the SR4POST25 provides unobstructed airflow and easy access to equipment and cabling. It has numbered, square-hole mounting positions for easy installation of standard 19-inch rack equipment. The SR4POST25 supports equipment depths from 22 to 36 inches. This rack also accommodates toolless button-hole mounting for vertical PDUs and cable managers.

Short summary description Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
This short summary of the Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment, Freestanding rack, 25U, 453.6 kg, 20.4 kg, Black

Long summary description Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
This is an auto-generated long summary of Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment based on the first three specs of the first five spec groups.

Tripp Lite SR4POST25 25U SmartRack 4-Post Open Frame Rack - Organize and Secure Network Rack Equipment. Type: Freestanding rack, Rack capacity: 25U, Maximum weight capacity: 453.6 kg. Weight: 20.4 kg. Product colour: Black

Features
Rack capacity *
25U
Type *
Freestanding rack
Maximum weight capacity *
453.6 kg
Product colour
Black
Certification
EIA-310-D, IEC 60297-3-100, DIN 41494, RoHS
Weight & dimensions
Width
513.1 mm
Depth
998.2 mm
Height
1252.2 mm
Weight
20.4 kg
Packaging data
Package width
115.1 mm
Package depth
1364 mm
Package height
165.1 mm
Packaging data
Package weight
22.2 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332157949
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
520.7 mm
Master (outer) case length
1389.4 mm
Master (outer) case height
388.6 mm
Master (outer) case gross weight
227.5 kg
Products per master (outer) case
9 pc(s)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)