location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR48UBWD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156815 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48U SmartRack enclosure with doors and side panels
  • - 4 interior vertical posts with unthreaded square hole openings
  • - 30" (750mm) width for optimizing airflow through cabinet
  • - Standard 42" (1050) depth
  • - Ships fully assembled
  • - Massive front to rear ventilation capacity
  • - 3000 lbs (1360.8 kgs) stationary / 2250 lbs (1020.6 kgs) rolling load capacity
  • - Locking, removable, reversible front and rear doors
  • - Locking, removable side panels keyed alike with doors
  • - Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance
Warranty: 5-year limited
Long product name Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels :
The long product name of Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels
More>>>
Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels:
The official description of Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SR48UBWD is a wider version of the standard 48U SmartRack® cabinet. This enclosure is 750 millimeters wide (30 inches) compared to the standard 600 millimeters wide. This extra width allows for high-density equipment installations. It allows cable management and PDU mounting off to the sides of the rack in order to keep these items out of the airflow for proper cooling.

The SR48UBWD features a massive front-to-rear ventilation capacity that meets or exceeds server manufacturer requirements. Its integrated baying tabs make it easy to combine multiple enclosures in rows for data center applications. This enclosure is also compatible with hot-aisle/cold-aisle configurations.

The SR48UBWD houses 3,000 pounds (1360.8 kilograms) of standard 19-inch rack equipment in 48U. Its front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from four to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference.

Two of the adjustable vertical mounting rails support toolless button-mount 0U installation of up to four compatible PDUs and cable managers. This feature makes it easier to route cabling to rack equipment and reduces cord clutter.

With its locking, reversible, removable front and rear doors and locking, removable side panels, the SR48UBWD provides ultimate equipment safety. The side panels are half size for ease of removal and reinstallation. The split rear door design allows the enclosure to be placed closer to a wall. The SR48UBWD meets all requirements toward PCI DSS compliance.

The top panel of the SR48UBWD is vented to help remove warm air from the enclosure and draw in cool air by convection. The top panel includes ports for cable routing and can be quickly removed without tools. To facilitate cable access, the SR45UBWD is open-bottom.

All components of the SR48UBWD are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

To simplify deployment, the SR48UBWD comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: The casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

Short summary description Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels:
This short summary of the Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels, 750.1 mm, 1092.2 mm, 2260.6 mm, 155.6 kg, 813 x 1143 x 2413 mm, 850.9 mm

Long summary description Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels:
This is an auto-generated long summary of Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels based on the first three specs of the first five spec groups.

Tripp Lite SR48UBWD 48U SmartRack Wide Standard-Depth Rack Enclosure Cabinet with doors & side panels. Width: 750.1 mm, Depth: 1092.2 mm, Height: 2260.6 mm. Package dimensions (WxDxH): 813 x 1143 x 2413 mm, Package width: 850.9 mm, Package depth: 1143 mm. Certification: UL60950. Products per master (outer) case: 1 pc(s), Master (outer) case width: 850.9 mm, Master (outer) case length: 1143 mm

Technical details
Rack capacity *
48U
Maximum weight capacity *
1362 kg
Mounting type *
Floor
Reversible doors
Yes
Material *
Metal
Cable entry location
Bottom
Product colour *
Black
Removable side panels
Yes
Locking
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
750.1 mm
Depth
1092.2 mm
Height
2260.6 mm
Weight
155.6 kg
Packaging content
Side panels included
Yes
Packaging content
Manual
Yes
Packaging data
Package dimensions (WxDxH)
813 x 1143 x 2413 mm
Package width
850.9 mm
Package depth
1143 mm
Package height
2413 mm
Package weight
179.2 kg
Certificates
Certification
UL60950
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case width
850.9 mm
Master (outer) case length
1143 mm
Master (outer) case height
2413 mm
Master (outer) case gross weight
179.2 kg
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)