location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR42UWEXPNDNR3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175700 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2023 02:51:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 42U White SmartRack Premium open frame rack (no sides, doors or roof)
  • - 4 interior vertical posts with unthreaded square hole openings
  • - Standard 24" (600mm) width and 42" (1050mm) depth for optimizing floor space
  • - Ships fully assembled
  • - 3000 lbs (1360.8 kgs) stationary / 3000 lbs (1360.8 kgs) rolling load capacity
  • - Preinstalled heavy duty 3" casters and leveling feet
  • - Rolls through standard 7-ft. (2.13 m) doorway
  • - Includes 50 pieces of M6 cage nuts and 50 pieces of M6 screws (equipment mounting hardware)
Warranty: 5-year limited
Long product name Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White :
The long product name of Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White
More>>>
Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White:
The official description of Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SmartRack® 42U Standard-Depth 4-Post Premium Open Frame Rack houses 3,000 pounds (1360.8 kilograms) of standard 19-inch rack equipment in 42U. It is an expansion model that comes without sides, doors or roof. The front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from four to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference and supports tool-less button-mount 0U installation of up to four compatible PDUs and cable managers.

All components of the SR42UWEXPNDNR3 are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground.

To simplify deployment, the SR42UWEXPNDNR3 comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: The casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

Ships fully assembled for rapid deployment and roll into place on 3" heavy-duty pre-installed casters (casters are removable)

Front and rear sets of equipment mounting rails adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements.
Tool-less accessory mounting rails (2 rails per enclosure) include slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each rail can accommodate two vertical PDUs or cable managers side-by-side (four items per enclosure).
Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws
Textured powder coat finish for tough resistance to environmental concerns such as deployment in warehouses.
Maximum usable internal depth of 37 inches/94 cm (front to rear rail).
Weight ratings of 3000 lbs (1360.8 kgs) stationary and 3000 lbs (1360.8 kgs) rolling.
Built in baying tabs allow premium open frame racks to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles.
Leveling feet extend to allow premium open frame racks to be positioned on uneven floors. Levelers are removable.
Compact design allows the premium open frame racks to roll through standard height commercial doorways.
Convenient grounding system. All components are grounded to the premium open frame rack structure which includes multiple connections for facility ground.
Open top and bottom for cable access.
Included stabilizing brackets are used for shipment and can be reattached at the bottom of the premium open frame rack on the inside or outside of the rack.
Compatibility with all cable management accessories.

Short summary description Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White:
This short summary of the Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White, Freestanding rack, 42U, 1360 kg, 68 kg, White

Long summary description Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White:
This is an auto-generated long summary of Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White based on the first three specs of the first five spec groups.

Tripp Lite SR42UWEXPNDNR3 SmartRack 42U Standard-Depth 4-Post Premium Open Frame Rack, White. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1360 kg. Weight: 68 kg. Product colour: White

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1360 kg
Product colour
White
Certification
UL60950; RoHS; CE
Weight & dimensions
Width
600.2 mm
Depth
1092.2 mm
Height
2019.3 mm
Weight
68 kg
Packaging data
Package width
654 mm
Package depth
1155.7 mm
Packaging data
Package height
2146.3 mm
Package weight
90.7 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
654 mm
Master (outer) case length
1155.7 mm
Master (outer) case height
2146.3 mm
Master (outer) case gross weight
90.7 kg
Products per master (outer) case
1 pc(s)
Other features
Package dimensions (WxDxH)
660.4 x 1155.7 x 2159 mm
Brand Image Product code Product Stock Price from
Tripp Lite SR42UWEXP 42U SmartRack White Standard-Depth Rack Enclosure - side panels not included Tripp Lite SR42UWEXP 42U SmartRack White Standard-Depth Rack Enclosure - side panels not included
(show image)
SR42UWEXP SR42UWEXP 42U SmartRack White Standard-Depth Rack Enclosure - side panels not included 0.00
(excl. VAT)
0 (incl. VAT)