location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR42UW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175519 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2023 02:51:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard 24" (600mm) width and 42" (1050mm) depth for optimizing floor space
  • - Ships fully assembled
  • - 3000 lbs (1360.8 kgs) stationary / 2250 lbs (1020.6 kgs) rolling load capacity
  • - Locking, removable, reversible front and rear doors
  • - Locking, removable side panels keyed alike with doors
  • - Pre-installed casters and leveling feet; Rolls through standard 7-ft. (2.13 m) doorway
  • - Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance
Warranty: 5-year limited
Long product name Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels :
The long product name of Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels
More>>>
Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels:
The official description of Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SR42UW features a massive front-to rear ventilation capacity that meets or exceeds server manufacturer requirements. Its integrated baying tabs make it easy to combine multiple enclosures in rows for data center applications. This enclosure is also compatible with hot-aisle/cold-aisle configurations.

The SR42UW houses 3,000 pounds (1360.8 kilograms) of standard 19-inch rack equipment in 42U. Its front and rear pairs of vertical rails have square mounting holes that are adjustable in quarter-inch increments from four to 37 inches. Adjustment is quick and an easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. Each rack space within the enclosure is numbered for ready reference.

Two of the adjustable vertical mounting rails support toolless button-mount 0U installation of up to four compatible PDUs and cable managers. This feature makes it easier to route cabling to rack equipment and reduces cord clutter.

With its locking, reversible, removable front and rear doors and locking, removable side panels, the SR42UW provides ultimate equipment safety. The side panels are half size for ease of removal and reinstallation. The split rear door design allows the enclosure to be placed closer to a wall. The SR42UW meets all requirements toward PCI DSS compliance.

The top panel of the SR42UW is vented to help remove warm air from the enclosure and draw in cool air by convection. The top panel includes ports for cable routing and can be quickly removed without tools. To facilitate cable access, the SR42UW is open-bottom.

All components of the SR42UW are grounded to the enclosure frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

To simplify deployment, the SR42UW comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: The casters are intended for minor position adjustments and are not designed for moving the enclosure over long distances.

White version of our standard 42U rack enclosure offers easier visibility of installed equipment

Ships fully assembled for rapid deployment and roll into place on heavy-duty pre-installed casters (casters are removable)

Front and rear sets of equipment mounting rails adjust in 1/4" increments. Adjustment is quick and convenient. The easy-view depth index ensures consistent rail placement without requiring time-consuming measurements.
Toolless accessory mounting rails (2 rails per enclosure) include slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each rail can accommodate two vertical PDUs or cable managers side-by-side (four items per enclosure).
Enclosure includes mounting hardware of 50 pieces of M6 cage nuts and 50 pieces of M6 screws
Textured powder coat finish for tough resistance to environmental concerns such as deployment in warehouses.
Massive front to rear ventilation capacity. 65+% open space in door perforation pattern meets or exceeds server manufacturer requirements.
Maximum usable internal depth of 37 inches/94 cm (front to rear rail).
Weight ratings of 3000 lbs (1360.8 kgs) stationary and 2250 lbs (1020.6 kgs) rolling.
Front door is locking, reversible and removable.
Rear doors are locking and reversible. Split rear door design reduces clearance requirements for service entry allowing the enclosure to be placed closer to a wall.
Locking removable side panels are 'half size' to make them smaller and lighter improving ease of installation and servicing. Two side panels per side (4 panels total). Side panels are keyed alike to the front and rear doors.
Built in baying tabs allow enclosures to be combined securely in rows. Center-to-center width can be set at 600mm or 24" to match standard data center floor tiles.
Leveling feet extend to allow enclosure to be positioned on uneven floors. Levelers are removable.
Compact design allows the enclosure to roll through standard height commercial doorways.
Convenient grounding system. All components are grounded to the enclosure frame which includes multiple connections for facility ground. Front and rear doors include quick-release ground wires.
Open bottom for cable access.
Top panel has generous cable access holes. Panel can be removed toollessly in seconds without having to disconnect cables first.
Included stabilizing brackets are used for shipment and can be reattached at the bottom of the enclosure frame on the inside or outside of the rack.
Meets all enclosure requirements towards PCI DSS (Payment Card Industry Data Security Standard) Compliance
Compatibility with airflow optimization accessories as well as cable management accessories.

Short summary description Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels:
This short summary of the Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels, Freestanding rack, 42U, 1360.8 kg, 129.7 kg, White

Long summary description Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels:
This is an auto-generated long summary of Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels based on the first three specs of the first five spec groups.

Tripp Lite SR42UW 42U SmartRack White Standard-Depth Rack Enclosure Cabinet with doors & side panels. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 1360.8 kg. Weight: 129.7 kg. Product colour: White

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
1360.8 kg
Product colour
White
Certification
UL60950; RoHS, CE
Weight & dimensions
Width
600.2 mm
Depth
1092.2 mm
Height
1993.9 mm
Weight
129.7 kg
Packaging data
Package width
1092.2 mm
Package depth
609.6 mm
Packaging data
Package height
1981.2 mm
Package weight
152.4 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
1092.2 mm
Master (outer) case length
609.6 mm
Master (outer) case height
1981.2 mm
Master (outer) case gross weight
152.4 kg
Products per master (outer) case
1 pc(s)
Other features
Package dimensions (WxDxH)
660.4 x 1143 x 2159 mm
Brand Image Product code Product Stock Price from
Tripp Lite SR42UWEXP 42U SmartRack White Standard-Depth Rack Enclosure - side panels not included Tripp Lite SR42UWEXP 42U SmartRack White Standard-Depth Rack Enclosure - side panels not included
(show image)
SR42UWEXP SR42UWEXP 42U SmartRack White Standard-Depth Rack Enclosure - side panels not included 0.00
(excl. VAT)
0 (incl. VAT)