location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR2POST25 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143143 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:21:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25U 2-post open frame rack
  • - Black aluminum with 12-24 threaded and numbered mounting holes
  • - Toolless button holes to accept PDUs or cable managers
Warranty: 5-year limited
Long product name Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment :
The long product name of Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment
More>>>
Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
The official description of Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SR2POST25 2-Post SmartRack® Open Frame Rack is an economical way to accommodate 25U of rack space for 19-inch rack-mount applications in limited spaces that do not require a lockable enclosure. Its heavy-duty, aluminum construction can safely support 800 pounds (362.9 kilograms) of rack-mount equipment, and its open design provides easy access to equipment and cabling. The black, textured powder coat finish makes it resistant to scratching while giving it a "classic" attractive appearance. The SR2POST25 is easy to install due to a self-squaring design combined with 12-24 threaded and numbered mounting positions and bolt-down provisions. It uses toolless button-hole mounting for vertical PDUs and cable managers. In high-density environments, multiple units can be bolted together side by side for easy expansion or customization. The SR2POST25 2-Post SmartRack Open Frame Rack has been approved by EIA-310-D, IEC 60297-3-100 and RoHS.

Short summary description Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
This short summary of the Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment, Freestanding rack, 25U, 362.9 kg, 10.4 kg, Black

Long summary description Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment:
This is an auto-generated long summary of Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment based on the first three specs of the first five spec groups.

Tripp Lite SR2POST25 25U SmartRack 2-Post Open Frame Rack - Organize and Secure Network Rack Equipment. Type: Freestanding rack, Rack capacity: 25U, Maximum weight capacity: 362.9 kg. Weight: 10.4 kg. Product colour: Black

Features
Rack capacity *
25U
Type *
Freestanding rack
Maximum weight capacity *
362.9 kg
Product colour
Black
Certification
EIA-310-D, IEC 60297-3-100, RoHS
Weight & dimensions
Width
515.6 mm
Depth
342.9 mm
Height
1244.9 mm
Weight
10.4 kg
Packaging data
Package width
152.4 mm
Package depth
1336 mm
Package height
114.3 mm
Packaging data
Package weight
11.8 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332143140
Logistics data
Country of origin
China
Harmonized System (HS) code
8517.79.0000
Master (outer) case width
519.9 mm
Master (outer) case length
1374.9 mm
Master (outer) case height
718.3 mm
Master (outer) case gross weight
130 kg
Products per master (outer) case
9 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner Tripp Lite SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner
(show image)
SR25UBAC SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP24HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 24-Inch Deep Tripp Lite SR2POSTDP24HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 24-Inch Deep
(show image)
SR2POSTDP24HD SR2POSTDP24HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 24-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep Tripp Lite SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep
(show image)
SR2POSTDP12HD SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included Tripp Lite SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included
(show image)
SR14UBDP SR14UBDP 14U SmartRack Extra Deep Small Server Rack Enclosure, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included Tripp Lite SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included
(show image)
SRX42UBDP SRX42UBDP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included Tripp Lite SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included
(show image)
SRX42UBDPEXP SRX42UBDPEXP 42U Deep Server Rack, Euro-Series - 1200 mm Depth, Expandable Cabinet, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included Tripp Lite SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included
(show image)
SRX42UBDPWD SRX42UBDPWD 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Doors & Side Panels Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included Tripp Lite SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included
(show image)
SRX42UBDPWDEXP SRX42UBDPWDEXP 42U Deep & Wide Server Rack, Euro-Series - 1200 mm Depth, 800 mm Width, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX42UBEXP 42U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included Tripp Lite SRX42UBEXP 42U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included
(show image)
SRX42UBEXP SRX42UBEXP 42U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRX47UBEXP 47U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included Tripp Lite SRX47UBEXP 47U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included
(show image)
SRX47UBEXP SRX47UBEXP 47U Server Rack, Euro-Series - Expandable Cabinet, Standard Depth, Side Panels Not Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)