location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX2200XLRT2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332124562 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2kVA / 2200VA / 1920W line interactive 2U rack/tower UPS, Sine Wave
  • - Extended runtime options up to 1600W, 0.9 Power Factor, Interactive LCD interface
  • - 98% line-mode efficiency, 2 switched load banks, 4 post mounting kit
  • - USB, RS232, EPO and slot for network management card options
  • - 230V C20 inlet, 8 C13 outlets
  • - Optional WEBCARDLX with latest version of PADM20 supports Auto Probe feature
Long product name Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9 :
The long product name of Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9
More>>>
Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9:
The official description of Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartPro® Line-Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line-Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. This unique configuration excels in exceptionally poor power environments with two separate levels of voltage boost to correct both slight undervoltages and severe brownout conditions. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 98% line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB, RS-232 and optional network management card option. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and macOS. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. PowerAlert® UPS monitoring software is available via free download. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rack-mount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.

Short summary description Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9:
This short summary of the Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9, 2.2 kVA, 1920 W, 158 V, 278 V, 50/60 Hz, 220 V

Long summary description Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9:
This is an auto-generated long summary of Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9 based on the first three specs of the first five spec groups.

Tripp Lite SMX2200XLRT2U SmartPro 230V 2.2kVA 1.92kW Line-Interactive Sine Wave UPS, 2U, Extended Run, Network Card Options, LCD, USB, DB9. Output power capacity: 2.2 kVA, Output power: 1920 W, Input operation voltage (min): 158 V. AC outlet types: C13 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 11.9 min, Battery recharge time: 4.5 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 444.5 mm, Depth: 495.3 mm, Height: 88.9 mm

Features
Output power capacity *
2.2 kVA
Output power *
1920 W
Input operation voltage (min) *
158 V
Input operation voltage (max) *
278 V
Input frequency *
50/60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Maximum current
15 A
Surge energy rating
350 J
Response time
4 ms
Number of input phases
1
Efficiency
98%
Power factor
0.9
Emergency Power Off (EPO)
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Typical backup time at full load
5 min
Battery
Typical backup time at half load
11.9 min
Battery recharge time
4.5 h
Hot-swap battery
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
LED indicators
Yes
Certification
CE, GOST, SASO, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
444.5 mm
Depth
495.3 mm
Height
88.9 mm
Weight
31.2 kg
Package width
614.7 mm
Package depth
546.1 mm
Package height
221 mm
Package weight
36.8 kg
Logistics data
Products per master (outer) case
1 pc(s)
Other features
Battery type
RBC94-2U
Brand Image Product code Product Stock Price from
Tripp Lite SMART750RT1U uninterruptible power supply (UPS) Tripp Lite SMART750RT1U uninterruptible power supply (UPS)
(show image)
SMART750RT1U SMART750RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower Tripp Lite OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9 Tripp Lite SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9
(show image)
SMART3000CRMXLN SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire Tripp Lite 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower Tripp Lite OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower
(show image)
OMNIVSX1500D OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500 1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower Tripp Lite OMNIVSX1500 1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower
(show image)
OMNIVSX1500 OMNIVSX1500 1.5kVA 900W Line-Interactive UPS with 8 C13 Outlets - AVR, 230V, C14 Inlet, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation Tripp Lite SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation
(show image)
SMX700HGL SMX700HGL SmartPro Medical-Grade UPS, Line Interactive, Lithium Battery, 6 Outlets - 230V, 700VA, 450W, Full Isolation 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)