Tripp Lite logo

Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets

Data-sheet quality:
created/standardized by Icecat
Product views:
119828
Info modified on:
17 Dec 2023, 23:42:26
Bullet Points Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets:
  • - Corrects under- and overvoltages from 182V to 278V (230V)
  • - 8 C13 outlets
  • - Front-panel LEDs indicate load, power, voltage and battery statuses
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - 20 min. runtime at half load; 8 min. at full load
Long product name Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets:

SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets

Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets:

The SMX1500SLT SmartPro® 230V 1.5kVA 900W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up point-of-sale applications, VoIP systems and small business networks, the SMX1500SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

Featuring eight C13 outlets and a C14 inlet that accepts a user-supplied AC power cord, the SMX1500SLT has an internal battery that provides 20 minutes of support at half load and eight minutes at full load. Front-panel LEDs indicate line power, voltage regulation, load level and battery status. An alarm sounds to indicate power failure or overload.

Automatic voltage regulation (AVR) maintains selectable 220V, 230V or 240V nominal output over an input range of 174V–266V (220V), 182V–278V (230V) or 190V–290V (240V) without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 350-joule surge suppression rating protects your equipment from harmful power surges. With downloadable PowerAlert® software, the SMX1500SLT enables safe unattended system shutdown in case of a prolonged power failure. Adding an optional Network Managment Card permits remote management of the UPS.

Protects Mission-Critical Equipment
Provides fully regulated sine wave AC output for point-of-sale applications, VoIP systems and small business networks
Audible alarm signals loss of utility power or overload
8 C13 outlets
C14 inlet accepts user-supplied AC power cord with country-specific plug
350-joule surge suppression rating

Reliable Battery Backup
Supports half load up to 20 min. and full load up to 8 min.
Internal batteries designed for hot-swap field replacement
Cold-start capability enables turn-on in battery mode during blackouts

Automatic Voltage Regulation (AVR)
Maintains selectable nominal output without using battery power
Corrects brownouts and overvoltages from 174V–266V (220V), 182V–278V (230V) or 190V–290V (240V)

EMI/RFI Line Noise Filtering
Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

LED Indicators
Front-panel LEDs indicate line power, voltage regulation, load level and battery status

Network Management Cards
Compatible with UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD

Optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations

Communication Ports
USB & Serial ports enable data-saving unattended shutdown when used with PowerAlert software, available via FREE download from tripplite.eaton.com/products/power-alert

Telephone/Network Jacks
Protect against power surges over telephone/DSL or network Ethernet lines

Short summary description Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets:

Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets, 1.5 kVA, 900 W, 220 V, 240 V, 220 V, 240 V

Long summary description Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets:

Tripp Lite SMX1500SLT SmartPro 230V 1.5kVA 900W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets. Output power capacity: 1.5 kVA, Output power: 900 W, Input operation voltage (min): 220 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 8 min, Typical backup time at half load: 20 min, Battery recharge time: 8 h. Form factor: Tower, Product colour: Black, Certification: FCC 15 A, CE / IEC 62040. Width: 171.4 mm, Depth: 336.6 mm, Height: 260.4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.