location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART2200CRMXL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142368 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 2.2 kVA 1900 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year warranty, 3 year with registration.
Long product name Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial :
The long product name of Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial
More>>>
Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial:
The official description of Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SmartPro Compact Rackmount Uninterruptible Power Supply (UPS) offers line interactive voltage regulation, network grade surge suppression and long lasting battery support for critical network hardware during blackouts and extended power failures. Special reduced-depth housing, larger internal batteries, higher rated wattage and included 2 post rackmount installation hardware makes these systems ideal for network and telecom wiring closets and other limited-space installations. 97% line power mode efficiency saves operating costs over less efficient UPS types. Runtime is expandable with optional BP48V24-2U (limit 1), BP48V48RT4U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) reduced-depth external battery packs.
SMART2200CRMXL 4U rackmount 2200VA/1900 watt UPS offers battery-derived sine wave AC output during power failures and extreme voltage variations. Line interactive Automatic Voltage Regulation (AVR) provides two levels of voltage boost during brownouts and one level of voltage cut during overvoltage conditions to maintain regulated 120V nominal output over an input range of 83-145V. Includes NEMA 5-20P input plug, NEMA 5-15R and 5-15/20R output receptacles. Network management interfaces support simultaneous communications via USB port, DB9 serial port and optional SNMP/Web management accessory card slot. Optional SNMPWEBCARD offers remote management and control of the UPS via direct network connection. Additional ENVIROSENSE accessory, when used in conjunction with SNMPWEBCARD reports temperature, humidity and status of up to two directly connected contact closure sensors. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces at once. Includes PowerAlert monitoring software with USB and serial cables. Emergency Power Off (EPO) interface. Integrated 3-bank programmable PDU switching supports load shedding and remote-reboot of up to 3 individual connected devices. 3-stage metered current monitoring and battery charge status LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 2-post rackmount accessories included; 2-9USTAND tower stands and UPSRMRII 4 post rackmount kit available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.
- Tripp Lite's SmartPro Compact Rackmount Uninterruptible Power Supply (UPS) offers line interactive voltage regulation, network grade surge suppression and long lasting battery support for critical network hardware during blackouts and extended power failures
- Special reduced-depth housing, larger internal batteries, higher rated wattage and included 2 post rackmount installation hardware makes these systems ideal for network and telecom wiring closets and other limited-space installations
- Runtime is expandable with optional BP48V24-2U (limit 1), BP48V48RT4U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) reduced-depth external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- SMART2200CRMXL 4U rackmount 2200VA/1900 watt UPS offers battery-derived sine wave AC output during power failures and extreme voltage variations
- Line interactive Automatic Voltage Regulation (AVR) provides two levels of voltage boost during brownouts and one level of voltage cut during overvoltage conditions to maintain regulated 120V nominal output over an input range of 83-145V
- Includes NEMA 5-20P input plug, NEMA 5-15R and 5-15/20R output receptacles
- Network management interfaces support simultaneous communications via USB port, DB9 serial port and optional SNMP/Web management accessory card slot
- Optional SNMPWEBCARD offers remote management and control of the UPS via direct network connection
- Additional ENVIROSENSE accessory, when used in conjunction with SNMPWEBCARD reports temperature, humidity and status of up to two directly connected contact closure sensors
- HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X
- 97% efficiency in line power mode offers substantially lower operating costs than lower efficiency UPS types
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces at once
- Includes PowerAlert monitoring software with USB and serial cables
- Emergency Power Off (EPO) interface
- Integrated 3-bank programmable PDU switching supports load shedding and remote-reboot of up to 3 individual connected devices
- 3-stage metered current monitoring and battery charge status LEDs; Utility power and voltage regulation LEDs; Audible alarm; Self-test
- 2-post rackmount accessories included; 2-9USTAND tower stands and UPSRMRII 4 post rackmount kit available
- Field-replaceable, hot-swappable internal batteries and external battery packs
- Attractive all-black color scheme

Short summary description Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial:
This short summary of the Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial, Line-Interactive, 2.2 kVA, 1900 W, Sine, 83 V, 145 V

Long summary description Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial. UPS topology: Line-Interactive, Output power capacity: 2.2 kVA, Output power: 1900 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5-20P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 11 min, Typical backup time at half load: 28 min, Battery recharge time: 3.6 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 439.4 mm, Depth: 452.1 mm, Height: 175 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
2.2 kVA
Output power *
1900 W
Waveform *
Sine
Input operation voltage (min) *
83 V
Input operation voltage (max) *
145 V
Input frequency *
60 Hz
Output voltage regulation
-18, +8%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
16 A
Surge energy rating
570 J
Number of input phases
1
Efficiency
97%
Power factor
0.9
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R
Power plug
NEMA 5-20P
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
RS-232 ports
1
Battery
Typical backup time at full load
11 min
Typical backup time at half load
28 min
Battery recharge time
3.6 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
4U
Cable length
3 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
439.4 mm
Depth
452.1 mm
Height
175 mm
Weight
45.5 kg
Package width
584.2 mm
Package depth
596.9 mm
Package height
355.6 mm
Package weight
56.2 kg
Logistics data
Master (outer) case width
584.2 mm
Master (outer) case length
596.9 mm
Master (outer) case height
355.6 mm
Master (outer) case gross weight
56.2 kg
Products per master (outer) case
1 pc(s)
Other features
Nominal output voltage
120 V
Nominal input voltage
120 V
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:40:52
Uk has collected 1 expert review for Tripp Lite SmartPro 120V 2.2kVA 1.9kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2016-11-14 23:40:52
The UPS is $1,325, which is a little pricey but not overly so given the new configuration and level of protection the 2200VA unit offers. For $279 more, you can get an SNMPWebCard, which adds remote management and control functions. This is probably...
Good Provides clean power and battery backup, shallow depth...
Bad Bit wider than typical 2200VA UPS...
0%
Country Distributor
United States 1 distributor(s)