Tripp Lite logo

Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial

Data-sheet quality:
created/standardized by Icecat
Product views:
81438
Info modified on:
10 Aug 2024, 09:53:43
Warranty:
2 Years
Long product name Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial:

SmartPro, 1350W, 1500VA, 120V AC, 60Hz, 15A, 570J

Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial:

1500VA / 1.5kVA / 1000 watt line interactive UPS system for server, network and telecommunications equipment. 2U rackmount or tower form factor with an installed depth of only 13.5 inches. Uninterruptible Power Supply (UPS) switches to battery-derived AC output during power failures and extreme voltage variations. Line interactive Automatic Voltage Regulation (AVR) offers voltage boost during brownouts and voltage cut during overvoltages to maintain regulated 120v output over an input range of 83-147V. Includes NEMA 5-15P input plug and NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management interfaces support simultaneous communications via USB, RS232 serial port and slot for included SNMPWEBCARD. HID-compliant USB enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports simultaneous detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. Integrated 3-bank PDU switching supports load shedding and remote-reboot of connected equipment. 3-stage metered current monitoring and battery charge status LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. Rackmount accessories included. Field-replaceable, hot-swappable internal batteries. Attractive all-black color scheme.

- SmartPro 1500VA / 1.5kVA / 1000 watt line interactive UPS system is ideal for voice, data, medical and industrial networking applications
- Line interactive Automatic Voltage Regulation (AVR) offers voltage boost during brownouts and voltage cut during overvoltages
- Maintains continuous operation through blackouts, voltage fluctuations and surges
- Corrects line voltage conditions as low as 83V and as high as 147 back to 120V nominal values
- Offers 19 minutes at half load (500w) and 7 minutes at full load (1000w)
- Compact rackmount form factor installs using only 2 rack spaces (2U) with a maximum installed depth of only 13.5 inches
- Ships with all mounting accessories for 4 post rackmount installation; included UPSHDEARKIT supports 2u installation from front vertical rails in 2 or 4 post racks and enclosures
- Network interfaces support simultaneous communications via built-in USB, DB9 serial and slot for included SNMPWEBCARD
- HID compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, with the built-in ability to shutdown any number of additional servers over IP
- Built-in Emergency Power Off (EPO) interface with cable
- NEMA 5-15P input plug / NEMA 5-15R output receptacles
- Integrated 2 bank switched PDU enables remote outlet management for load shedding or remote reboot of individual load banks (2 outlets per load bank)
- Front panel LEDs offer current monitoring and battery charge level information

Short summary description Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial:

Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial, Line-Interactive, 1.5 kVA, 1000 W, Sine, 60 Hz, 570 J

Long summary description Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial:

Tripp Lite SmartPro 120V 1.5kVA 1.35kW Line-Interactive Sine Wave UPS, SNMP, Webcard pre-installed, 2U Rack/Tower, USB, DB9 Serial. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 1000 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 19 min, Battery recharge time: 4.5 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 444 mm, Depth: 343 mm, Height: 89 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.