location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S3M100K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332247902 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:58:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 100 kVA 100000 W
  • - Waveform: Pure sine
  • - Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required :
The long product name of Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
More>>>
Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required:
The official description of Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery Backup and VFI Operation Protect Critical Loads
The SmartOnline® S3M100K IGBT UPS supports the continuous availability of your most important operational and IT equipment loads through all power conditions, providing a compact backup power platform that’s easy to manage and inexpensive to operate. Sophisticated voltage- and frequency-independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA/kW of clean, continuous power, this 3-phase UPS system is ideally suited for critical applications in banking, education, healthcare, government and manufacturing sectors.

Best-in-Class Footprint for Easy Integration into Your Network Application
The UPS market’s smallest footprint for 3-phase 208V systems lets you install the S3M100K in spaces that would otherwise have required expensive retrofitting. By achieving its compact size without compromising runtime, reliability or functionality, the S3M100K is recommended for data centers, colocation facilities and edge computing environments that require high efficiency, high performance and clean, reliable power protection, while preserving as much space as possible for revenue-generating server racks.

Efficient Operation and Design Reduces Cost of Ownership
ENERGY STAR 2.0-certified technology provides high operational efficiency to save on utility and cooling costs, as well as protect the environment. This UPS achieves up to 94% efficiency in double-conversion mode and up to 98% in ECO mode, reducing your power and cooling costs. Unity output power factor (1.0) lets you support more equipment. A low THDi (<3%) improves generator compatibility. A low THDv (≤2%) and active power factor correction with DSP control improve output performance. The hardware and firmware platform design reduces the number of unique boards, improving mean time to repair (MTTR) and resulting in reduced downtime. Automatic and maintenance bypass transfer UPS load to utility power during faults, overloads and maintenance, which also avoids costly system downtime.

External Batteries Supply Reliable Backup with Expandable Runtime Options
The S3M100K uses external battery cabinets, including BP240V65L and BP240V100L (sold separately), to provide backup support in case of a power failure. These cabinets are available with or without internal batteries. No internal batteries are included with the S3M100K. A one-touch cold-start button powers up the UPS with battery power only.

Intuitive LCD Interface Delivers Important Performance Information at a Glance
The large five-inch touchscreen LCD panel displays critical operating conditions and diagnostic data, including battery and load status. Four LEDs provide information about AC, bypass, battery and fault status.

Remote Network Monitoring and Control Available 24 Hours a Day
The optional Java-free WEBCARDLXMINI network management card (sold separately) enables remote management through embedded HTML5 web, SSH/telnet and SNMP interfaces, as well as integration with a wide range of network management systems and DCIM platforms. WEBCARDLXMINI also supports EnviroSense2 (sold separately), which monitors temperature, humidity and other environmental factors. Three MODBUS ports (RS-485, USB, RS-232) may also be used to monitor and manage the UPS. A Remote Emergency Power Off (REPO) port allows shutdown from a safe distance during emergencies.

Parallel Capability Provides Additional Capacity
Connect up to six S3M100K units in parallel using separate/shared battery cabinets for 600kVA maximum capacity or N+N fault tolerance redundancy.

Short summary description Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required:
This short summary of the Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required, Double-conversion (Online), 100 kVA, 100000 W, Pure sine, 120 V, 220 V

Long summary description Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required:
This is an auto-generated long summary of Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required based on the first three specs of the first five spec groups.

Tripp Lite 3-Phase 208/220/120/127V 100kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required. UPS topology: Double-conversion (Online), Output power capacity: 100 kVA, Output power: 100000 W. AC outlet types: Hardwire, Power plug: Hardwire. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 599.9 mm, Depth: 849.9 mm, Height: 1599.9 mm. Cables included: RS-232, USB cable

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
100 kVA
Output power *
100000 W
Waveform *
Pure sine
Input operation voltage (min) *
120 V
Input operation voltage (max) *
220 V
Input frequency *
50/60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
220 V
Output frequency
50/60 Hz
Output voltage regulation
±1%
Maximum current
400 A
Number of input phases
3
Number of output phases
3
Efficiency
93%
Efficiency (ECO mode)
98.5%
Power factor
1
Input power factor
0.99
Crest factor
3:1
ECO mode
Yes
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
3%
Input current Total Harmonic Distortion (THD)
3%
EMI/RFI noise filtering
Yes
Noise level
75.6 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Audible alarm modes
Low battery alarm, Overload alarm
Country of origin
China
Ports & interfaces
AC outlet types
Hardwire
Power plug
Hardwire
USB port
Yes
Serial interface
Yes
Battery
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
599.9 mm
Depth
849.9 mm
Height
1599.9 mm
Weight
321.3 kg
Package width
715 mm
Package depth
964.9 mm
Package height
1785.9 mm
Package weight
356.3 kg
Packaging data
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Master (outer) case width
715 mm
Master (outer) case length
964.9 mm
Master (outer) case height
1785.9 mm
Master (outer) case gross weight
356.3 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 3-Phase 208V 100kVA UPS + 100kVA Input Isolation Transformer Kit - 600V Delta to 208V Wye, External Batteries Required Tripp Lite 3-Phase 208V 100kVA UPS + 100kVA Input Isolation Transformer Kit - 600V Delta to 208V Wye, External Batteries Required
(show image)
S3M100K-100K6T 3-Phase 208V 100kVA UPS + 100kVA Input Isolation Transformer Kit - 600V Delta to 208V Wye, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 100kVA/kW, External Batteries Required Tripp Lite 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 100kVA/kW, External Batteries Required
(show image)
S3M100K-100K4T 3-Phase 208V UPS + Input Isolation Transformer Kit - 480V Delta to 208V Wye, 100kVA/kW, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M80K 3-Phase 208/220/120/127V 80kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M60K 3-Phase 208/220/120/127V 60kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M50K 3-Phase 208/220/120/127V 50kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M30K 3-Phase 208/220/120/127V 30kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required Tripp Lite 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required
(show image)
S3M25K 3-Phase 208/220/120/127V 25kVA/kW Double-Conversion UPS - Unity PF, External Batteries Required 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings Tripp Lite 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings
(show image)
S3M15K3B 3-Phase 208/220/120/127V 15kVA/kW Double-Conversion UPS - Unity PF, 3 Internal Battery Strings 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules Tripp Lite 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules
(show image)
S3M10K-NIB 3-Phase 208/220/120/127V 10kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules Tripp Lite 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules
(show image)
S3M20K-NIB 3-Phase 208/220/120/127V 20kVA/kW Double-Conversion UPS - Unity PF, No Internal Battery Modules 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)