location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RV3012OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV3012OEM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332117427 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:39:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 3000 W Input voltage: 120 V Input frequency: 60 Hz Output voltage: 120 V
  • - Purpose: Universal AC1-to-AC2
  • - White
Long product name Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White :
The long product name of Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerVerter RV3012OEM, 3000W, 450J, 12V DC / 120V AC in, 120V out, 28.4kg, White
More>>>
Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White:
The official description of Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's RV3012OEM Inverter/Charger is the quiet alternative to gas generators with no fumes, fuel or noise to deal with! It provides equipment with utility- or generator-supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line-to-battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged RV applications. Supplies up to 3000 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower TM inverter output feature temporarily provides up to 150% of the continuous output for 1-60 minutes and DoubleBoost TM inverter output feature delivers up to 200% of the continuous output for up to 10 seconds, providing the extra power needed to cold start heavy-duty tools and motorized equipment. When hardwire AC input is energized, commercial power passes through to connected equipment and the battery set is recharged via 3 stage, selectable 35/140 amp charging system. Includes optional dual-circuit hardwire AC input to enable full charger output from circuit 1 with a 120V 20A input and full AC pass-through from circuit 2 with a second 120V 20A input feed. In UPS mode, the APS system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery-derived AC output. Includes a set of high current DC input terminals for simple installation (user supplies batteries and cabling - see owner's manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design, with frequency control powers resistive electronic loads or large inductive motors, compressors and other items with high current needs on startup. Optional APSRM4 wired remote power switch with full status LEDs provides remote power inverter on/off switching and continuous status information (APSRM4 sold separately). Supports an unlimited amount of runtime with any number of user-supplied batteries connected. Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages.

Short summary description Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White:
This short summary of the Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RV3012OEM, Universal, Indoor, 120 V, 60 Hz, 3000 W, 120 V

Long summary description Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White:
This is an auto-generated long summary of Tripp Lite RV3012OEM power adapter/inverter Indoor 3000 W White based on the first three specs of the first five spec groups.

Tripp Lite RV3012OEM. Purpose: Universal, Power supply type: Indoor, Input voltage: 120 V. Product colour: White, Housing material: Steel. Width: 292.1 mm, Depth: 425.4 mm, Height: 247.6 mm. Package width: 378.5 mm, Package depth: 391.2 mm, Package height: 589.3 mm. Master (outer) case width: 378.5 mm, Master (outer) case length: 391.2 mm, Master (outer) case height: 589.3 mm

Features
Purpose *
Universal
Power supply type *
Indoor
Power current type
AC1-to-AC2
Input voltage *
120 V
Input frequency *
60 Hz
Output power *
3000 W
Output voltage *
120 V
Output frequency
60 Hz
Country of origin
China
Certification
RoHS
Design
Product colour *
White
Housing material
Steel
LED indicators
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
292.1 mm
Depth
425.4 mm
Height
247.6 mm
Weight
28.4 kg
Packaging data
Package width
378.5 mm
Package depth
391.2 mm
Package height
589.3 mm
Package weight
31.8 kg
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
378.5 mm
Master (outer) case length
391.2 mm
Master (outer) case height
589.3 mm
Master (outer) case gross weight
31.8 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)