location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RV1250ULHW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RV1250ULHW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332121691 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:39:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey :
The long product name of Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerVerter RV Inverter/Charger - Quiet Mobile Power for RV, Camping & Boating Applications
More>>>
Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey:
The official description of Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 12V DC or 120V AC input; 120V AC output (hardwired)
- 1250 watts continuous and 2500 watts DoubleBoost inverter output
- 3 stage, 14/55 amp selectable wet/dry cell battery charger
- Built-in Isobar® premium AC surge protection and Auto Transfer Switching option for battery backup / UPS operation
- Tested to power inverter standards UL458 (USA) and CSA (Canada)
- High reliability large-transformer design with protected DC and AC wiring terminals

Short summary description Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey:
This short summary of the Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RV1250ULHW, 60 Hz, 1250 W, China, Grey, 222.2 mm, 228.6 mm

Long summary description Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey:
This is an auto-generated long summary of Tripp Lite RV1250ULHW power adapter/inverter 1250 W Grey based on the first three specs of the first five spec groups.

Tripp Lite RV1250ULHW. Input frequency: 60 Hz, Output power: 1250 W, Country of origin: China. Product colour: Grey. Width: 222.2 mm, Depth: 228.6 mm, Height: 177.8 mm. Package width: 266.7 mm, Package depth: 271.8 mm, Package height: 320 mm. Master (outer) case width: 266.7 mm, Master (outer) case length: 271.8 mm, Master (outer) case height: 320 mm

Features
Input frequency *
60 Hz
Output power *
1250 W
Country of origin
China
Design
Product colour *
Grey
Weight & dimensions
Width
222.2 mm
Depth
228.6 mm
Height
177.8 mm
Weight
10.6 kg
Packaging data
Package width
266.7 mm
Package depth
271.8 mm
Packaging data
Package height
320 mm
Package weight
11.3 kg
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
266.7 mm
Master (outer) case length
271.8 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
11.3 kg
Products per master (outer) case
1 pc(s)
Other features
Battery type
98-121
Dimensions (WxDxH)
222.3 x 228.6 x 177.8 mm
Country Distributor
United States 1 distributor(s)