location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBCSUT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBCSUT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210050 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2021 09:49:40
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite RBCSUT user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Replacement battery cartridge for Tripp Lite SUT20K, SUT30K, SUT40K or SUT60K UPS
  • - Carefully screened and certified to restore UPS runtime to original specs
  • - Leakproof internal battery requires no regular maintenance
  • - Each RBCSUT contains 4x 12V 9Ah batteries
  • - SUT20K requires 12x RBCSUT, SUT30K/ SUT40K require 18x RBCSUT, SUT60K requires 24x RBCSUT cartridges
Warranty: 1 year
Long product name Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah :
The long product name of Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UPS Replacement Battery Cartridge for Tripp Lite SUT20K, SUT30K, SUT40K or SUT60K UPS, 48V
More>>>
Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah:
The official description of Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UPS backup battery replacement breathes new life into a Tripp Lite 3-phase UPS system suffering from expired or weak internal batteries.

UPS Replacement Battery Cartridge for Tripp Lite SUT20K, SUT30K, SUT40K and SUT60K UPS Systems
This UPS backup battery replacement is carefully screened and certified to meet or exceed original specifications. The leakproof, no-maintenance RBCSUT comes pre-assembled and pre-wired as four 12V 9Ah batteries for quick and easy installation in your SUT20K, SUT30K, SUT40K or SUT60K 3-phase UPS (12 RBCSUT cartridges for SUT20K, 18 for SUT30K/SUT40K and 24 for SUT60K). It functions within a wide range of operating temperatures. A sensor automatically informs the UPS that the battery has been replaced, so the UPS can reset the battery age.

System Requirements
Compatible with Tripp Lite SUT20K, SUT30K, SUT40K and SUT60K UPS systems.

Short summary description Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah:
This short summary of the Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RBCSUT, Sealed Lead Acid (VRLA), 12 V, 4 pc(s), Black, 9 Ah, 5 year(s)

Long summary description Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah:
This is an auto-generated long summary of Tripp Lite RBCSUT UPS battery Sealed Lead Acid (VRLA) 12 V 9 Ah based on the first three specs of the first five spec groups.

Tripp Lite RBCSUT. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Number of batteries included: 4 pc(s). Width: 63.5 mm, Height: 108 mm, Depth: 609.6 mm. Package width: 198.1 mm, Package height: 149.9 mm, Package depth: 787.4 mm. Master (outer) case width: 198.1 mm, Master (outer) case length: 787.4 mm, Master (outer) case height: 149.9 mm

Features
Product colour
Black
Battery technology *
Sealed Lead Acid (VRLA)
Battery voltage *
12 V
Battery capacity
9 Ah
Number of batteries included *
4 pc(s)
Battery life
5 year(s)
Country of origin
China
Compatibility
SUT20K, SUT30K, SUT40K, SUT60K
Weight & dimensions
Width
63.5 mm
Height
108 mm
Depth
609.6 mm
Packaging data
Package width
198.1 mm
Package height
149.9 mm
Package depth
787.4 mm
Package weight
13 kg
Logistics data
Master (outer) case width
198.1 mm
Master (outer) case length
787.4 mm
Master (outer) case height
149.9 mm
Master (outer) case gross weight
13 kg
Products per master (outer) case
1 pc(s)