location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC24V-LCD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332167491 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Certified premium battery cartridge
  • - Pre-assembled and wired battery kit offers simple installation
  • - Rugged leakproof construction, maintenance free
  • - Wide operating temperature range
Warranty: 18-month limited
Long product name Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS :
The long product name of Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U UPS Replacement Battery Cartridge for Select UPS
More>>>
Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS:
The official description of Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These premium UPS replacement battery cartridges breathe new life into UPS systems suffering from expired or weak internal batteries. Each replacement battery cartridge is carefully screened and certified to meet or exceed original specifications and ships ready for installation. Reusable packaging holds expired batteries for recycling center delivery. See the UPS replacement battery web page to confirm compatibility and quantity required.

COMPATIBLE WITH SU750RTXLCD2U, SU1000RTXLCD2U, SMART750RMXL2U (LCD version only), SMART1000RM2U (LCD version only), SMX1000RT2U (LCD version only) AND OTHER MODELS RECOMMENDING THIS REPLACEMENT BATTERY CARTRIDGE.

Short summary description Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS:
This short summary of the Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS, 24 V, Black, Grey, 5 year(s), Vietnam, SU750RTXLCD2U, SU1000RTXLCD2U, SMART750RMXL2U (LCD version only), SMART1000RM2U (LCD version..., 5.72 kg

Long summary description Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS:
This is an auto-generated long summary of Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS based on the first three specs of the first five spec groups.

Tripp Lite RBC24V-LCD 2U UPS Replacement Battery Cartridge for Select UPS. Battery voltage: 24 V, Product colour: Black, Grey, Battery life: 5 year(s). Weight: 5.72 kg, Width: 200.7 mm, Height: 66 mm. Package width: 320 mm, Package height: 152.4 mm, Package depth: 205.7 mm. Master (outer) case width: 320 mm, Master (outer) case length: 205.7 mm, Master (outer) case height: 165.1 mm

Features
Product colour
Black, Grey
Battery voltage *
24 V
Number of battery cells
2
Battery life
5 year(s)
Country of origin
Vietnam
Compatibility
SU750RTXLCD2U, SU1000RTXLCD2U, SMART750RMXL2U (LCD version only), SMART1000RM2U (LCD version only), SMX1000RT2U (LCD version only)
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
5.72 kg
Width
200.7 mm
Height
66 mm
Weight & dimensions
Depth
152.4 mm
Packaging data
Package width
320 mm
Package height
152.4 mm
Package depth
205.7 mm
Package weight
5.99 kg
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
205.7 mm
Master (outer) case height
165.1 mm
Master (outer) case gross weight
6.46 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)